Newport MKS Industrial Optical Mount, Flexure, 0.75 in., Clear Edge, Locking Adjusters, Left-Handed, Metric M-MFM-075CL

Description
The M-MFM-075CL Compact Stainless Steel Flexure Mirror Mount is designed for set and forget OEM applications. The Clear Edge design allows for plate beamsplitter to pass the transmitted beam at 45 degrees through the edge of the mount. Welded construction, stiff flexure pivots, and precision adjustment screws provide excellent mechanical stability. 80-pitch adjustment screws yield arc sec-level sensitivity over a ±2.5° range and can be locked once adjustments are complete. A 3/4 inch (19.05 mm) diameter optics can be secured with the built in nylon-tipped set screw or, using the adhesive wells, permanently bonded to the mount. An optional adaptor, Model A-75-50, is available to accommodate 0.5 in. (12.7 mm) optics. MFM Mounts are Designed for Industrial Applications Newport’s MFM Series Mirror Mounts are specifically designed for “Set and Forget” OEM applications. They all have: 1) Compact geometry, 2) Hex key (knobless) adjusters to save space and prevent tampering. 3) Extra stiffness from stainless steel construction. 4) Adhesive wells for permanent mirror mounting. Flexure Design Means Compact Size With a flexure mirror mount, a spring-steel element provides the means for angular positioning. The double-duty ability of the flexure provides both guided rotation as well as the spring force, enabling a more compact design. Clear Edge Versions for Beamsplitting Application Specially designed for beamsplitting applications, we now offer clear edge MFM series mounts which allow for plate beamsplitter to pass the transmitted beam at 45 degrees through the edge of the mount. Welded construction, stiff flexure pivots, and precision adjustment screws with locks provide excellent mechanical stability. These mounts are designed for 0.75 in. optic and offered in right- and left-handed, imperial and metric versions. They can be mounted to an optical post or table using the matching base ( or ), or require a custom base for OEMs.
Request a Quote
Description
The M-MFM-075CL Compact Stainless Steel Flexure Mirror Mount is designed for set and forget OEM applications. The Clear Edge design allows for plate beamsplitter to pass the transmitted beam at 45 degrees through the edge of the mount. Welded construction, stiff flexure pivots, and precision adjustment screws provide excellent mechanical stability. 80-pitch adjustment screws yield arc sec-level sensitivity over a ±2.5° range and can be locked once adjustments are complete. A 3/4 inch (19.05 mm) diameter optics can be secured with the built in nylon-tipped set screw or, using the adhesive wells, permanently bonded to the mount. An optional adaptor, Model A-75-50, is available to accommodate 0.5 in. (12.7 mm) optics. MFM Mounts are Designed for Industrial Applications Newport’s MFM Series Mirror Mounts are specifically designed for “Set and Forget” OEM applications. They all have: 1) Compact geometry, 2) Hex key (knobless) adjusters to save space and prevent tampering. 3) Extra stiffness from stainless steel construction. 4) Adhesive wells for permanent mirror mounting. Flexure Design Means Compact Size With a flexure mirror mount, a spring-steel element provides the means for angular positioning. The double-duty ability of the flexure provides both guided rotation as well as the spring force, enabling a more compact design. Clear Edge Versions for Beamsplitting Application Specially designed for beamsplitting applications, we now offer clear edge MFM series mounts which allow for plate beamsplitter to pass the transmitted beam at 45 degrees through the edge of the mount. Welded construction, stiff flexure pivots, and precision adjustment screws with locks provide excellent mechanical stability. These mounts are designed for 0.75 in. optic and offered in right- and left-handed, imperial and metric versions. They can be mounted to an optical post or table using the matching base ( or ), or require a custom base for OEMs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Optical Mount, Flexure, 0.75 in., Clear Edge, Locking Adjusters, Left-Handed, Metric - M-MFM-075CL - Newport MKS
Irvine, CA, United States
Industrial Optical Mount, Flexure, 0.75 in., Clear Edge, Locking Adjusters, Left-Handed, Metric
M-MFM-075CL
Industrial Optical Mount, Flexure, 0.75 in., Clear Edge, Locking Adjusters, Left-Handed, Metric M-MFM-075CL
The M-MFM-075CL Compact Stainless Steel Flexure Mirror Mount is designed for set and forget OEM applications. The Clear Edge design allows for plate beamsplitter to pass the transmitted beam at 45 degrees through the edge of the mount. Welded construction, stiff flexure pivots, and precision adjustment screws provide excellent mechanical stability. 80-pitch adjustment screws yield arc sec-level sensitivity over a ±2.5° range and can be locked once adjustments are complete. A 3/4 inch (19.05 mm) diameter optics can be secured with the built in nylon-tipped set screw or, using the adhesive wells, permanently bonded to the mount. An optional adaptor, Model A-75-50, is available to accommodate 0.5 in. (12.7 mm) optics. MFM Mounts are Designed for Industrial Applications Newport’s MFM Series Mirror Mounts are specifically designed for “Set and Forget” OEM applications. They all have: 1) Compact geometry, 2) Hex key (knobless) adjusters to save space and prevent tampering. 3) Extra stiffness from stainless steel construction. 4) Adhesive wells for permanent mirror mounting. Flexure Design Means Compact Size With a flexure mirror mount, a spring-steel element provides the means for angular positioning. The double-duty ability of the flexure provides both guided rotation as well as the spring force, enabling a more compact design. Clear Edge Versions for Beamsplitting Application Specially designed for beamsplitting applications, we now offer clear edge MFM series mounts which allow for plate beamsplitter to pass the transmitted beam at 45 degrees through the edge of the mount. Welded construction, stiff flexure pivots, and precision adjustment screws with locks provide excellent mechanical stability. These mounts are designed for 0.75 in. optic and offered in right- and left-handed, imperial and metric versions. They can be mounted to an optical post or table using the matching base ( or ), or require a custom base for OEMs.

The M-MFM-075CL Compact Stainless Steel Flexure Mirror Mount is designed for set and forget OEM applications. The Clear Edge design allows for plate beamsplitter to pass the transmitted beam at 45 degrees through the edge of the mount. Welded construction, stiff flexure pivots, and precision adjustment screws provide excellent mechanical stability. 80-pitch adjustment screws yield arc sec-level sensitivity over a ±2.5° range and can be locked once adjustments are complete. A 3/4 inch (19.05 mm) diameter optics can be secured with the built in nylon-tipped set screw or, using the adhesive wells, permanently bonded to the mount. An optional adaptor, Model A-75-50, is available to accommodate 0.5 in. (12.7 mm) optics.

MFM Mounts are Designed for Industrial Applications

Newport’s MFM Series Mirror Mounts are specifically designed for “Set and Forget” OEM applications. They all have: 1) Compact geometry, 2) Hex key (knobless) adjusters to save space and prevent tampering. 3) Extra stiffness from stainless steel construction. 4) Adhesive wells for permanent mirror mounting.


Flexure Design Means Compact Size

With a flexure mirror mount, a spring-steel element provides the means for angular positioning. The double-duty ability of the flexure provides both guided rotation as well as the spring force, enabling a more compact design.


Clear Edge Versions for Beamsplitting Application

Specially designed for beamsplitting applications, we now offer clear edge MFM series mounts which allow for plate beamsplitter to pass the transmitted beam at 45 degrees through the edge of the mount. Welded construction, stiff flexure pivots, and precision adjustment screws with locks provide excellent mechanical stability. These mounts are designed for 0.75 in. optic and offered in right- and left-handed, imperial and metric versions. They can be mounted to an optical post or table using the matching base ( or ), or require a custom base for OEMs.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-MFM-075CL
Product Name Industrial Optical Mount, Flexure, 0.75 in., Clear Edge, Locking Adjusters, Left-Handed, Metric
Mount Type Mirror Mount; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, OEM Standard, 1.0 in., 2 Hex Actuators - M1-H - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Industrial, Vertical Drive, Thin Optic, 2 in., 2 Locking Allen-Keys - HVM-2t - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 6.7 mm (0.2638 inch)
View Details
Motorized Mirror Mount, Picomotor, UHV, Center, 4.0 in., 2-Axis - 8824-AC-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 102 mm (4 inch)
View Details
Lens Mount, Self-Centering, 0.125-1.063 in. Diameter Lenses - LCM-1 - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 3.2 to 27 mm (0.1260 to 1.06 inch)
Maximum Thickness 3 to 9.58 mm (0.1181 to 0.3772 inch)
View Details