Newport MKS Fixed Lens Mount, Ø2.0 in. (50.8 mm), M4 Thread, A-LINE M-LH-2A

Description
The A-LINE™ M-LH-2A Fixed Lens Mount is a convenient and economical solution for mounting Ø2 in. (50.8 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting hole for post mounting on Metric SP and MSP Series posts. The front of the holder also has a special Ø6 mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts. This product is also available in 10-piece saving pack . Mounting, Aligning and Focusing Lenses Fast and Easy A-Line™ series of self-aligning mounts are designed to make mounting, aligning and focusing lens groups fast and easy. How? The front of each lens mount has a special 6 mm alignment hole, which can be used with LH-GR Series Guide Rods such that several A-Line lens holders can be mounted together in a self-aligned row. This overview video demonstrates the easy and fast aligning process using the A-Line lens mounts. Space Saving Design Several A-Line self aligning optic mounts can be grouped on the same guide rod to save space. Shown are the LH-1DB with UPA-CFC fiber adapter, the LH-RMS with microscope objective and the LH-1A with lens. Increased Stiffness for Reduced Vibration A-Line™ lens holders are constrained both by the post/post holder as well as by the A-Line guide rod creating a "strong-box" structure that is significantly stiffer and less susceptible to vibration than individually post-mounted lenses. Shown on the right is A-line lens mounts and rods used together with TSP Series Miniature Optical Mounting Post and MSPH Series Miniature Slotted-Base Optical Post Holders.
Request a Quote
Description
The A-LINE™ M-LH-2A Fixed Lens Mount is a convenient and economical solution for mounting Ø2 in. (50.8 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting hole for post mounting on Metric SP and MSP Series posts. The front of the holder also has a special Ø6 mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts. This product is also available in 10-piece saving pack . Mounting, Aligning and Focusing Lenses Fast and Easy A-Line™ series of self-aligning mounts are designed to make mounting, aligning and focusing lens groups fast and easy. How? The front of each lens mount has a special 6 mm alignment hole, which can be used with LH-GR Series Guide Rods such that several A-Line lens holders can be mounted together in a self-aligned row. This overview video demonstrates the easy and fast aligning process using the A-Line lens mounts. Space Saving Design Several A-Line self aligning optic mounts can be grouped on the same guide rod to save space. Shown are the LH-1DB with UPA-CFC fiber adapter, the LH-RMS with microscope objective and the LH-1A with lens. Increased Stiffness for Reduced Vibration A-Line™ lens holders are constrained both by the post/post holder as well as by the A-Line guide rod creating a "strong-box" structure that is significantly stiffer and less susceptible to vibration than individually post-mounted lenses. Shown on the right is A-line lens mounts and rods used together with TSP Series Miniature Optical Mounting Post and MSPH Series Miniature Slotted-Base Optical Post Holders.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Lens Mount, Ø2.0 in. (50.8 mm), M4 Thread, A-LINE - M-LH-2A - Newport MKS
Irvine, CA, United States
Fixed Lens Mount, Ø2.0 in. (50.8 mm), M4 Thread, A-LINE
M-LH-2A
Fixed Lens Mount, Ø2.0 in. (50.8 mm), M4 Thread, A-LINE M-LH-2A
The A-LINE™ M-LH-2A Fixed Lens Mount is a convenient and economical solution for mounting Ø2 in. (50.8 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting hole for post mounting on Metric SP and MSP Series posts. The front of the holder also has a special Ø6 mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts. This product is also available in 10-piece saving pack . Mounting, Aligning and Focusing Lenses Fast and Easy A-Line™ series of self-aligning mounts are designed to make mounting, aligning and focusing lens groups fast and easy. How? The front of each lens mount has a special 6 mm alignment hole, which can be used with LH-GR Series Guide Rods such that several A-Line lens holders can be mounted together in a self-aligned row. This overview video demonstrates the easy and fast aligning process using the A-Line lens mounts. Space Saving Design Several A-Line self aligning optic mounts can be grouped on the same guide rod to save space. Shown are the LH-1DB with UPA-CFC fiber adapter, the LH-RMS with microscope objective and the LH-1A with lens. Increased Stiffness for Reduced Vibration A-Line™ lens holders are constrained both by the post/post holder as well as by the A-Line guide rod creating a "strong-box" structure that is significantly stiffer and less susceptible to vibration than individually post-mounted lenses. Shown on the right is A-line lens mounts and rods used together with TSP Series Miniature Optical Mounting Post and MSPH Series Miniature Slotted-Base Optical Post Holders.

The A-LINE™ M-LH-2A Fixed Lens Mount is a convenient and economical solution for mounting Ø2 in. (50.8 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting hole for post mounting on Metric SP and MSP Series posts. The front of the holder also has a special Ø6 mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts. This product is also available in 10-piece saving pack .

Mounting, Aligning and Focusing Lenses Fast and Easy


A-Line™ series of self-aligning mounts are designed to make mounting, aligning and focusing lens groups fast and easy. How? The front of each lens mount has a special 6 mm alignment hole, which can be used with LH-GR Series Guide Rods such that several A-Line lens holders can be mounted together in a self-aligned row. This overview video demonstrates the easy and fast aligning process using the A-Line lens mounts.

Space Saving Design


Several A-Line self aligning optic mounts can be grouped on the same guide rod to save space. Shown are the LH-1DB with UPA-CFC fiber adapter, the LH-RMS with microscope objective and the LH-1A with lens.

Increased Stiffness for Reduced Vibration


A-Line™ lens holders are constrained both by the post/post holder as well as by the A-Line guide rod creating a "strong-box" structure that is significantly stiffer and less susceptible to vibration than individually post-mounted lenses. Shown on the right is A-line lens mounts and rods used together with TSP Series Miniature Optical Mounting Post and MSPH Series Miniature Slotted-Base Optical Post Holders.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-LH-2A
Product Name Fixed Lens Mount, Ø2.0 in. (50.8 mm), M4 Thread, A-LINE
Mount Type Lens Holder; Fixed Lens Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, 0.5 in., Keying Pin Holes, 2 Hex Actuators - M05 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Fixed Angle Mount Adapter, 45 Degree, 8-32 Threads - FAM45 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details
Mirror Mount, Industrial, Vertical Drive, Rear Load, 0.75 in., 2 Locking Allen-Keys - HVM-075r - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 19.1 mm (0.7520 inch)
Maximum Thickness 4 to 6.35 mm (0.1575 to 0.2500 inch)
View Details
Precision Lens Positioner, 1.0 in., 100 TPI XYθXθY, 80 TPI Z - LP-1A - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details