Newport MKS Lens Mount Pack, Fixed, 50.8 mm Diameter, M4 Thread, Qty 10, A-Line M-LH-2A-PK

Description
This is a 10-pack of the M- LH-2A Fixed Lens Mount. The cost-saving A-LINE™ M- LH-2A Fixed Lens Mount 10 pack is a convenient and economical solution for mounting Ø2.0 inch (50.8 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting hole for post mounting on Metric SP and MSP Series posts. The front of the holder also has a special 6 mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.
Request a Quote
Description
This is a 10-pack of the M- LH-2A Fixed Lens Mount. The cost-saving A-LINE™ M- LH-2A Fixed Lens Mount 10 pack is a convenient and economical solution for mounting Ø2.0 inch (50.8 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting hole for post mounting on Metric SP and MSP Series posts. The front of the holder also has a special 6 mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lens Mount Pack, Fixed, 50.8 mm Diameter, M4 Thread, Qty 10, A-Line - M-LH-2A-PK - Newport MKS
Irvine, CA, United States
Lens Mount Pack, Fixed, 50.8 mm Diameter, M4 Thread, Qty 10, A-Line
M-LH-2A-PK
Lens Mount Pack, Fixed, 50.8 mm Diameter, M4 Thread, Qty 10, A-Line M-LH-2A-PK
This is a 10-pack of the M- LH-2A Fixed Lens Mount. The cost-saving A-LINE™ M- LH-2A Fixed Lens Mount 10 pack is a convenient and economical solution for mounting Ø2.0 inch (50.8 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting hole for post mounting on Metric SP and MSP Series posts. The front of the holder also has a special 6 mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.

This is a 10-pack of the M- LH-2A Fixed Lens Mount. The cost-saving A-LINE™ M- LH-2A Fixed Lens Mount 10 pack is a convenient and economical solution for mounting Ø2.0 inch (50.8 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting hole for post mounting on Metric SP and MSP Series posts. The front of the holder also has a special 6 mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-LH-2A-PK
Product Name Lens Mount Pack, Fixed, 50.8 mm Diameter, M4 Thread, Qty 10, A-Line
Mount Type Lens Holder; Fixed Lens Mount
Unlock Full Specs
to access all available technical data

Similar Products

Kinematic Base, Magnetic, 1 inch Square - BK-1A - Newport MKS
Specs
Mount Type Kinematic Base
Adjustment Type Kinematic
View Details
Lens Spacer, 2.0 in. Diameter, 8.0 mm Thick, Aluminum, 6-pack - LT20-SP8-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Platform Mirror Mount, 0.5 or 1.0 in., 2 Knob Adjustment, 8-32 Thread - 9771 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 to 25.4 mm (0.5000 to 1 inch)
View Details
Construction Rail, 25.4 x 127 mm, M6 - CR-1-M - Newport MKS
Specs
Mount Type Construction Base
View Details