Newport MKS Lab Jack, Fast Travel, 105 mm Travel, 86 x 86 mm, 60 N, M3 and M4 M-EN86

Description
The M-EN86 Fast Travel Lab Jack is a light-duty positioner with a 60 N load capacity. This lab jack is useful for 105 mm range positioning with high stability. For it's size, this lab jack has a significant amount of travel. Labjacks combine precision height adjustment in a stable design. When choosing a labjack, be sure to consider the vertical travel requirements, the load to be positioned, and the size of the lab jack. Both the upper and lower mounting plates have identical threaded hole patterns that are compatible with many metric Newport products. Vertical Adjustment From Either Side of Jack The EN series lab jacks have adjustment knobs on both sides for better accessibility no matter what orientation it is mounted.
Request a Quote
Description
The M-EN86 Fast Travel Lab Jack is a light-duty positioner with a 60 N load capacity. This lab jack is useful for 105 mm range positioning with high stability. For it's size, this lab jack has a significant amount of travel. Labjacks combine precision height adjustment in a stable design. When choosing a labjack, be sure to consider the vertical travel requirements, the load to be positioned, and the size of the lab jack. Both the upper and lower mounting plates have identical threaded hole patterns that are compatible with many metric Newport products. Vertical Adjustment From Either Side of Jack The EN series lab jacks have adjustment knobs on both sides for better accessibility no matter what orientation it is mounted.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lab Jack, Fast Travel, 105 mm Travel, 86 x 86 mm, 60 N, M3 and M4 - M-EN86 - Newport MKS
Irvine, CA, United States
Lab Jack, Fast Travel, 105 mm Travel, 86 x 86 mm, 60 N, M3 and M4
M-EN86
Lab Jack, Fast Travel, 105 mm Travel, 86 x 86 mm, 60 N, M3 and M4 M-EN86
The M-EN86 Fast Travel Lab Jack is a light-duty positioner with a 60 N load capacity. This lab jack is useful for 105 mm range positioning with high stability. For it's size, this lab jack has a significant amount of travel. Labjacks combine precision height adjustment in a stable design. When choosing a labjack, be sure to consider the vertical travel requirements, the load to be positioned, and the size of the lab jack. Both the upper and lower mounting plates have identical threaded hole patterns that are compatible with many metric Newport products. Vertical Adjustment From Either Side of Jack The EN series lab jacks have adjustment knobs on both sides for better accessibility no matter what orientation it is mounted.

The M-EN86 Fast Travel Lab Jack is a light-duty positioner with a 60 N load capacity. This lab jack is useful for 105 mm range positioning with high stability. For it's size, this lab jack has a significant amount of travel. Labjacks combine precision height adjustment in a stable design.

When choosing a labjack, be sure to consider the vertical travel requirements, the load to be positioned, and the size of the lab jack. Both the upper and lower mounting plates have identical threaded hole patterns that are compatible with many metric Newport products.

Vertical Adjustment From Either Side of Jack


The EN series lab jacks have adjustment knobs on both sides for better accessibility no matter what orientation it is mounted.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number M-EN86
Product Name Lab Jack, Fast Travel, 105 mm Travel, 86 x 86 mm, 60 N, M3 and M4
Axis Configuration Z Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Device Aligner, Wide, XYZθxθyθz, 3 mm, 4°, M6 - 8095-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Device Type Multi-Axis Configuration
View Details
XZ Linear Stage, Crossed-Roller, 25.4 mm Travel, M4, M6 - 9067-XZ-M - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Device Type Crossed Roller Slide
View Details
XYZ Linear Stage, ULTRAlign, 1.0 in., Crossed-Roller, Side Drive - 462-XYZ-SD - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Orientation Right-Handed
View Details
Motorized Vertical Stage, Compact, 4.8 mm, DC Servo with Tachometer, M3 and M4 - M-VP-5ZA - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 0.1890 inch (4.8 mm)
Rated Speed 0.1969 in/sec (0.3000 m/min)
View Details