Newport MKS Lab Jack, 80 mm Diameter Rotating Column, 106 to 166 mm Travel Range M-ECN-80

Description
The M-ECN-80 Metric Elevator Base provides height adjustment for optical mounts and assemblies. The height is adjusted from 106 to 166 mm by rotating the platform on a threaded column. Once at the desired height, the top plate can be oriented by rotating the entire column. A knurled ring securely locks the position of the platform.
Request a Quote
Description
The M-ECN-80 Metric Elevator Base provides height adjustment for optical mounts and assemblies. The height is adjusted from 106 to 166 mm by rotating the platform on a threaded column. Once at the desired height, the top plate can be oriented by rotating the entire column. A knurled ring securely locks the position of the platform.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lab Jack, 80 mm Diameter Rotating Column, 106 to 166 mm Travel Range - M-ECN-80 - Newport MKS
Irvine, CA, United States
Lab Jack, 80 mm Diameter Rotating Column, 106 to 166 mm Travel Range
M-ECN-80
Lab Jack, 80 mm Diameter Rotating Column, 106 to 166 mm Travel Range M-ECN-80
The M-ECN-80 Metric Elevator Base provides height adjustment for optical mounts and assemblies. The height is adjusted from 106 to 166 mm by rotating the platform on a threaded column. Once at the desired height, the top plate can be oriented by rotating the entire column. A knurled ring securely locks the position of the platform.

The M-ECN-80 Metric Elevator Base provides height adjustment for optical mounts and assemblies. The height is adjusted from 106 to 166 mm by rotating the platform on a threaded column. Once at the desired height, the top plate can be oriented by rotating the entire column. A knurled ring securely locks the position of the platform.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number M-ECN-80
Product Name Lab Jack, 80 mm Diameter Rotating Column, 106 to 166 mm Travel Range
Axis Configuration Z Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Piezo XY Linear Stage, Triple Divide, 12.7 mm, Picomotor, M4, M6 - 9065-XY-PP-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Piezo Linear Stage, 12 mm travel, Vacuum Compatible - AG-LS25V6 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 inch (12 mm)
Rated Speed 0.0197 in/sec (0.0300 m/min)
View Details
Vertical Linear Stage, Precision Ball Bearing, 8 mm Travel, M3 & M6 Threads - M-MVN50 - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 0.3150 inch (8 mm)
View Details
XYZ Linear Stage, Gothic-Arch Bearings, 25.4 mm Travel, 8-32 & 1/4-20 - 9063-XYZ - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
View Details