Newport MKS Vertical Linear Stage, Dovetail, 14 mm Travel, 65 x 65 mm Platform, M6 M-DS65-Z

Description
The M-DS65-Z Compact Metric Dovetail Linear Stage is preferred for 14 mm Z travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration than bearing stages. This DS series dovetail stage incorporates precision preloaded dovetail slides with an 80 TPI drive screw for precision positioning, hex head adjustment for tamper resistance, and an integral locking mechanism for high stability. The compact 65 x 65 x 56 mm size and critical features of this stage makes it ideal for OEM applications. The modularity allows reconfiguration for research applications. Slotted base plates are available for mounting these stages to an optical table hole pattern. Dovetail Slide Bearings for Smooth Motion in a Compact Size Dovetail stages are ideal for small, controlled travel to eventually remain locked in place for long time periods. These further compact version of the MT Dovetail stages also do not employ typical roller bearings of cylindrical rails, which makes them less susceptible to shock and vibration. These DS series dovetail stages slide along precision preloaded dovetail slides, whose unique shape ensures accurate, repeatable motion. These compact, modular stages are available in X, XY, or XYZ configurations with a lower footprint than the MT Dovetail series for the DS25 version. Precise, 1 µm Step Control With Secure Hold Over Long Lifetimes Each stage come equipped with an 80 TPI hex-driven drive screw for precision positioning of 1 µm while maintaining a low footprint. The motion can then be locked in place using an additional hex-screw controlled locking mechanism that insures placement over long times. Easily Combined for Multi-axis Motion The DS Series Vertical Stages are compatible with DS Series Linear Stages, RS Series Rotation Stages and GON Series Goniometric Stages of matching size (for example, DS40-Z with DS40-XY, RS65 with DS65). They can be combined to provide multi-axis motion and can be easily adapted to fit a specific system's needs. A six-axis manual positioning system is shown using matched 65 x 65 mm stages.
Request a Quote
Description
The M-DS65-Z Compact Metric Dovetail Linear Stage is preferred for 14 mm Z travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration than bearing stages. This DS series dovetail stage incorporates precision preloaded dovetail slides with an 80 TPI drive screw for precision positioning, hex head adjustment for tamper resistance, and an integral locking mechanism for high stability. The compact 65 x 65 x 56 mm size and critical features of this stage makes it ideal for OEM applications. The modularity allows reconfiguration for research applications. Slotted base plates are available for mounting these stages to an optical table hole pattern. Dovetail Slide Bearings for Smooth Motion in a Compact Size Dovetail stages are ideal for small, controlled travel to eventually remain locked in place for long time periods. These further compact version of the MT Dovetail stages also do not employ typical roller bearings of cylindrical rails, which makes them less susceptible to shock and vibration. These DS series dovetail stages slide along precision preloaded dovetail slides, whose unique shape ensures accurate, repeatable motion. These compact, modular stages are available in X, XY, or XYZ configurations with a lower footprint than the MT Dovetail series for the DS25 version. Precise, 1 µm Step Control With Secure Hold Over Long Lifetimes Each stage come equipped with an 80 TPI hex-driven drive screw for precision positioning of 1 µm while maintaining a low footprint. The motion can then be locked in place using an additional hex-screw controlled locking mechanism that insures placement over long times. Easily Combined for Multi-axis Motion The DS Series Vertical Stages are compatible with DS Series Linear Stages, RS Series Rotation Stages and GON Series Goniometric Stages of matching size (for example, DS40-Z with DS40-XY, RS65 with DS65). They can be combined to provide multi-axis motion and can be easily adapted to fit a specific system's needs. A six-axis manual positioning system is shown using matched 65 x 65 mm stages.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vertical Linear Stage, Dovetail, 14 mm Travel, 65 x 65 mm Platform, M6 - M-DS65-Z - Newport MKS
Irvine, CA, United States
Vertical Linear Stage, Dovetail, 14 mm Travel, 65 x 65 mm Platform, M6
M-DS65-Z
Vertical Linear Stage, Dovetail, 14 mm Travel, 65 x 65 mm Platform, M6 M-DS65-Z
The M-DS65-Z Compact Metric Dovetail Linear Stage is preferred for 14 mm Z travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration than bearing stages. This DS series dovetail stage incorporates precision preloaded dovetail slides with an 80 TPI drive screw for precision positioning, hex head adjustment for tamper resistance, and an integral locking mechanism for high stability. The compact 65 x 65 x 56 mm size and critical features of this stage makes it ideal for OEM applications. The modularity allows reconfiguration for research applications. Slotted base plates are available for mounting these stages to an optical table hole pattern. Dovetail Slide Bearings for Smooth Motion in a Compact Size Dovetail stages are ideal for small, controlled travel to eventually remain locked in place for long time periods. These further compact version of the MT Dovetail stages also do not employ typical roller bearings of cylindrical rails, which makes them less susceptible to shock and vibration. These DS series dovetail stages slide along precision preloaded dovetail slides, whose unique shape ensures accurate, repeatable motion. These compact, modular stages are available in X, XY, or XYZ configurations with a lower footprint than the MT Dovetail series for the DS25 version. Precise, 1 µm Step Control With Secure Hold Over Long Lifetimes Each stage come equipped with an 80 TPI hex-driven drive screw for precision positioning of 1 µm while maintaining a low footprint. The motion can then be locked in place using an additional hex-screw controlled locking mechanism that insures placement over long times. Easily Combined for Multi-axis Motion The DS Series Vertical Stages are compatible with DS Series Linear Stages, RS Series Rotation Stages and GON Series Goniometric Stages of matching size (for example, DS40-Z with DS40-XY, RS65 with DS65). They can be combined to provide multi-axis motion and can be easily adapted to fit a specific system's needs. A six-axis manual positioning system is shown using matched 65 x 65 mm stages.

The M-DS65-Z Compact Metric Dovetail Linear Stage is preferred for 14 mm Z travel applications where set, lock, and forget is required. It is much less susceptible to shock and vibration than bearing stages. This DS series dovetail stage incorporates precision preloaded dovetail slides with an 80 TPI drive screw for precision positioning, hex head adjustment for tamper resistance, and an integral locking mechanism for high stability. The compact 65 x 65 x 56 mm size and critical features of this stage makes it ideal for OEM applications. The modularity allows reconfiguration for research applications. Slotted base plates are available for mounting these stages to an optical table hole pattern.

Dovetail Slide Bearings for Smooth Motion in a Compact Size

Dovetail stages are ideal for small, controlled travel to eventually remain locked in place for long time periods. These further compact version of the MT Dovetail stages also do not employ typical roller bearings of cylindrical rails, which makes them less susceptible to shock and vibration. These DS series dovetail stages slide along precision preloaded dovetail slides, whose unique shape ensures accurate, repeatable motion. These compact, modular stages are available in X, XY, or XYZ configurations with a lower footprint than the MT Dovetail series for the DS25 version.

Precise, 1 µm Step Control With Secure Hold Over Long Lifetimes

Each stage come equipped with an 80 TPI hex-driven drive screw for precision positioning of 1 µm while maintaining a low footprint. The motion can then be locked in place using an additional hex-screw controlled locking mechanism that insures placement over long times.


Easily Combined for Multi-axis Motion

The DS Series Vertical Stages are compatible with DS Series Linear Stages, RS Series Rotation Stages and GON Series Goniometric Stages of matching size (for example, DS40-Z with DS40-XY, RS65 with DS65). They can be combined to provide multi-axis motion and can be easily adapted to fit a specific system's needs. A six-axis manual positioning system is shown using matched 65 x 65 mm stages.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number M-DS65-Z
Product Name Vertical Linear Stage, Dovetail, 14 mm Travel, 65 x 65 mm Platform, M6
Stroke or X-Axis Travel 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum - 9066-X-V - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details
XYZ Linear Stage, Left-Handed, Dovetail, 1.0 in XY, .55 in Z, 2.56 x2.56 in. - DS65-XYZ-LH - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Y-Axis Travel 1 inch (25.4 mm)
View Details