Newport MKS Complete Platform Set, 100.4, 150.4, and 200.4 mm Height, M6 Thread M-290-SET

Description
The M-290-SET Complete Fixed Height Platform Assembly provides all the parts required for a stable, 100.4, 150.4, or 200.4 mm fixed-height mounting platform for large components and assemblies. The platform is comprised of thick anodized aluminum plates and rigid steel posts with a durable, satin-chrome finish. The top plate is 254 x 152.5 mm and has (12) M6 CLR holes, and (33) M6 thread holes for attaching components. The base plate is 254 x 152.5 mm and has (10) M6 CLR holes for tie-down to tables or magnetic bases. Four steel posts connect the plates. All components are available in sets or separately.
Request a Quote
Description
The M-290-SET Complete Fixed Height Platform Assembly provides all the parts required for a stable, 100.4, 150.4, or 200.4 mm fixed-height mounting platform for large components and assemblies. The platform is comprised of thick anodized aluminum plates and rigid steel posts with a durable, satin-chrome finish. The top plate is 254 x 152.5 mm and has (12) M6 CLR holes, and (33) M6 thread holes for attaching components. The base plate is 254 x 152.5 mm and has (10) M6 CLR holes for tie-down to tables or magnetic bases. Four steel posts connect the plates. All components are available in sets or separately.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Complete Platform Set, 100.4, 150.4, and 200.4 mm Height, M6 Thread - M-290-SET - Newport MKS
Irvine, CA, United States
Complete Platform Set, 100.4, 150.4, and 200.4 mm Height, M6 Thread
M-290-SET
Complete Platform Set, 100.4, 150.4, and 200.4 mm Height, M6 Thread M-290-SET
The M-290-SET Complete Fixed Height Platform Assembly provides all the parts required for a stable, 100.4, 150.4, or 200.4 mm fixed-height mounting platform for large components and assemblies. The platform is comprised of thick anodized aluminum plates and rigid steel posts with a durable, satin-chrome finish. The top plate is 254 x 152.5 mm and has (12) M6 CLR holes, and (33) M6 thread holes for attaching components. The base plate is 254 x 152.5 mm and has (10) M6 CLR holes for tie-down to tables or magnetic bases. Four steel posts connect the plates. All components are available in sets or separately.

The M-290-SET Complete Fixed Height Platform Assembly provides all the parts required for a stable, 100.4, 150.4, or 200.4 mm fixed-height mounting platform for large components and assemblies. The platform is comprised of thick anodized aluminum plates and rigid steel posts with a durable, satin-chrome finish. The top plate is 254 x 152.5 mm and has (12) M6 CLR holes, and (33) M6 thread holes for attaching components. The base plate is 254 x 152.5 mm and has (10) M6 CLR holes for tie-down to tables or magnetic bases. Four steel posts connect the plates. All components are available in sets or separately.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-290-SET
Product Name Complete Platform Set, 100.4, 150.4, and 200.4 mm Height, M6 Thread
Mount Type Platform Set
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Mirror Mount, Vacuum, 1.0 in., 8 mm Thick, Stability - 8817-8-V - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Clear Aperture 22.8 mm (0.8976 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
45 Degree Optic Mount, Fixed, 25.4 mm Diameter, A-LINE - LH-1X-45 - Newport MKS
Specs
Mount Type Lens Holder; 45-Degree Optic Mount
Clear Aperture 23.9 mm (0.9409 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Stability, Top Adjust, 1.0 in., Thick, 2 Knobs - 9814-8 - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 8 mm (0.3150 inch)
View Details
Optic Holder Cell, 0.5 in. Diameter Optics, Requires LM1-R Mount - LH1-0.5R - Newport MKS
Specs
Mount Type Lens Mount Adapter
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details