The LSS-7120 is the LED controller for the Oriel® VeraSol™ solar simulator, providing power and spectral control for the LSH-7520 LED source head. It features independent band control across six spectral bands (400-500 nm, 500-600 nm, 600-700 nm, 700-800 nm, 800-900 nm, and 900-1100 nm), user-settable presets, output calibration, and LED fault detection. The controller supports variable output from 0.1 to 1.1 SUN and connects via USB 2.0 (B-type) and a DB-60 LSH interconnect port. It operates on 100-240 VAC, 50-60 Hz, consuming 300 W. Its dimensions are 102 mm × 216 mm × 356 mm and it weighs 4.9 kg. Operating temperature ranges from 20°C to 30°C, with storage from -40°C to 70°C and humidity tolerance below 85% non-condensing. It is CE certified.
The LSS-7120 is the LED controller for the VeraSol-2 solar simulator.
The LSS-7120 is part of the Oriel® VeraSol-2 system, along with the LSH-7520 LED light source and the CC720 connector cable. The LSS-7120 offers power and control for the LEDs of the LSH-7520 LED light source. This innovative design independently drives up to 19 LEDs spaced over the entire spectrum to ensure a spectral match meeting Class AAA certification. The independent control of each LED allows the user to tune the output to the specific requirements of their test. Newport Corporation puts each LED based system through rigorous testing for all aspects of the standard to ensure compliance and provides a certificate of calibration.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | LSS-7120 |
| Product Name | LED Controller, VeraSol |