Newport MKS IR Sensor Card, 700-1600 nm, 1 in. x 1.5 in. Sensor F-IRC4-S

Description
Easily locate and analyze light beams in the 700-1600 nm wavelength range with this pocket sized, low-cost alternative to an IR viewer. This IR viewing card contains a phosphor-coated sensor area that emits clearly visible light when illuminated by NIR and IR sources. This allows for the easy location of infrared beams and their focal point (even in the dark) and the visualization of spatial mode patterns. 1.0 x 1.5 inch sensor encapsulated between durable clear plastic layers, allowing for easy handling and carrying in your shirt pocket. Wavelength Coverage From 700 to 1700 nm These viewing cards contain a phosphor-coated sensor area that emits clearly visible light when illuminated by NIR sources. This allows for the easy location of near-infrared beams and their focal point, even in the dark, and the visualization of spatial mode patterns. Protective Plastic Coating for Durability The UV sensor cards features a protective polyester coating for durability and portability.
Request a Quote
Description
Easily locate and analyze light beams in the 700-1600 nm wavelength range with this pocket sized, low-cost alternative to an IR viewer. This IR viewing card contains a phosphor-coated sensor area that emits clearly visible light when illuminated by NIR and IR sources. This allows for the easy location of infrared beams and their focal point (even in the dark) and the visualization of spatial mode patterns. 1.0 x 1.5 inch sensor encapsulated between durable clear plastic layers, allowing for easy handling and carrying in your shirt pocket. Wavelength Coverage From 700 to 1700 nm These viewing cards contain a phosphor-coated sensor area that emits clearly visible light when illuminated by NIR sources. This allows for the easy location of near-infrared beams and their focal point, even in the dark, and the visualization of spatial mode patterns. Protective Plastic Coating for Durability The UV sensor cards features a protective polyester coating for durability and portability.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR Sensor Card, 700-1600 nm, 1 in. x 1.5 in. Sensor - F-IRC4-S - Newport MKS
Irvine, CA, United States
IR Sensor Card, 700-1600 nm, 1 in. x 1.5 in. Sensor
F-IRC4-S
IR Sensor Card, 700-1600 nm, 1 in. x 1.5 in. Sensor F-IRC4-S
Easily locate and analyze light beams in the 700-1600 nm wavelength range with this pocket sized, low-cost alternative to an IR viewer. This IR viewing card contains a phosphor-coated sensor area that emits clearly visible light when illuminated by NIR and IR sources. This allows for the easy location of infrared beams and their focal point (even in the dark) and the visualization of spatial mode patterns. 1.0 x 1.5 inch sensor encapsulated between durable clear plastic layers, allowing for easy handling and carrying in your shirt pocket. Wavelength Coverage From 700 to 1700 nm These viewing cards contain a phosphor-coated sensor area that emits clearly visible light when illuminated by NIR sources. This allows for the easy location of near-infrared beams and their focal point, even in the dark, and the visualization of spatial mode patterns. Protective Plastic Coating for Durability The UV sensor cards features a protective polyester coating for durability and portability.

Easily locate and analyze light beams in the 700-1600 nm wavelength range with this pocket sized, low-cost alternative to an IR viewer. This IR viewing card contains a phosphor-coated sensor area that emits clearly visible light when illuminated by NIR and IR sources. This allows for the easy location of infrared beams and their focal point (even in the dark) and the visualization of spatial mode patterns. 1.0 x 1.5 inch sensor encapsulated between durable clear plastic layers, allowing for easy handling and carrying in your shirt pocket.

Wavelength Coverage From 700 to 1700 nm


These viewing cards contain a phosphor-coated sensor area that emits clearly visible light when illuminated by NIR sources. This allows for the easy location of near-infrared beams and their focal point, even in the dark, and the visualization of spatial mode patterns.

Protective Plastic Coating for Durability

The UV sensor cards features a protective polyester coating for durability and portability.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number F-IRC4-S
Product Name IR Sensor Card, 700-1600 nm, 1 in. x 1.5 in. Sensor
Type IR Sensor Card
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diode, Fiber Pigtailed, 638 nm, 3 mW, 50/125 MM Fiber, FC - PL63E0032FCB-T - Newport MKS
Specs
Type Fiber Pigtailed Laser Diode
Power 0.0030 watts
View Details
Reflector Assembly, Adjustable, Q Series Lamp Housing - 60005 - Newport MKS
Specs
Type Q Series Lamp Housing Reflector Assembly
Power 100 watts
View Details