Newport MKS Laser Diode Module, 1550nm, 5mW, CW, Elliptical beam LPM1550-05E

Description
The LPM1550-05E Laser Diode Module is an economical choice for applications that only need laser diode modules with simple, more economical fixed output power supply The LPM modules include the diode and collimating optics in a single case. This Fabry-Perot (FP) 1550 nm Laser Diode Module with 5 mW CW elliptical beam comes in a self contained module. It requires a 5 VDC external power supply. Economical LPM Series For applications that only need laser diode modules with simple, more economical fixed output power supplies, the LPM series is suitable. The LPM modules include the diode and collimating optics in a single case. Protective rubber cap included only with Class 3B lasers and above. Elliptical or Circular Beam Output All LPM and LQC diode lasers are available either in elliptical (E versions) or circular (C versions) output beam shape. Circular beams are generated using a micro lens built in the diode laser and exhibit better quality than elliptical versions. The wavelengths indicated are typical values only, due to the nature of FP lasers. LPMS Power Supplies Recommended for Use with Laser Diode Modules Newport's LPMS Series Power Supplies (sold separately) are more than just power supplies. This is a key instrument that will make the LPM and LQC laser diode modules CDRH-compliant. It provides an interlock input, key enable switch, delayed start-up, and laser active indicator. The laser modules in the wavelength range of 375-473 nm require an 8/12 VDC power source. Those in the range of 635-2330 nm require a 5 VDC power source. (Note: Warranty is not applicable when a custom power supply is used to drive the laser diode module.) Power Supplies Ordered Separately Applications Spectroscopy Interferometry Machine vision Flow cytometry Tissue fluorescence
Request a Quote
Description
The LPM1550-05E Laser Diode Module is an economical choice for applications that only need laser diode modules with simple, more economical fixed output power supply The LPM modules include the diode and collimating optics in a single case. This Fabry-Perot (FP) 1550 nm Laser Diode Module with 5 mW CW elliptical beam comes in a self contained module. It requires a 5 VDC external power supply. Economical LPM Series For applications that only need laser diode modules with simple, more economical fixed output power supplies, the LPM series is suitable. The LPM modules include the diode and collimating optics in a single case. Protective rubber cap included only with Class 3B lasers and above. Elliptical or Circular Beam Output All LPM and LQC diode lasers are available either in elliptical (E versions) or circular (C versions) output beam shape. Circular beams are generated using a micro lens built in the diode laser and exhibit better quality than elliptical versions. The wavelengths indicated are typical values only, due to the nature of FP lasers. LPMS Power Supplies Recommended for Use with Laser Diode Modules Newport's LPMS Series Power Supplies (sold separately) are more than just power supplies. This is a key instrument that will make the LPM and LQC laser diode modules CDRH-compliant. It provides an interlock input, key enable switch, delayed start-up, and laser active indicator. The laser modules in the wavelength range of 375-473 nm require an 8/12 VDC power source. Those in the range of 635-2330 nm require a 5 VDC power source. (Note: Warranty is not applicable when a custom power supply is used to drive the laser diode module.) Power Supplies Ordered Separately Applications Spectroscopy Interferometry Machine vision Flow cytometry Tissue fluorescence
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Diode Module, 1550nm, 5mW, CW, Elliptical beam - LPM1550-05E - Newport MKS
Irvine, CA, United States
Laser Diode Module, 1550nm, 5mW, CW, Elliptical beam
LPM1550-05E
Laser Diode Module, 1550nm, 5mW, CW, Elliptical beam LPM1550-05E
The LPM1550-05E Laser Diode Module is an economical choice for applications that only need laser diode modules with simple, more economical fixed output power supply The LPM modules include the diode and collimating optics in a single case. This Fabry-Perot (FP) 1550 nm Laser Diode Module with 5 mW CW elliptical beam comes in a self contained module. It requires a 5 VDC external power supply. Economical LPM Series For applications that only need laser diode modules with simple, more economical fixed output power supplies, the LPM series is suitable. The LPM modules include the diode and collimating optics in a single case. Protective rubber cap included only with Class 3B lasers and above. Elliptical or Circular Beam Output All LPM and LQC diode lasers are available either in elliptical (E versions) or circular (C versions) output beam shape. Circular beams are generated using a micro lens built in the diode laser and exhibit better quality than elliptical versions. The wavelengths indicated are typical values only, due to the nature of FP lasers. LPMS Power Supplies Recommended for Use with Laser Diode Modules Newport's LPMS Series Power Supplies (sold separately) are more than just power supplies. This is a key instrument that will make the LPM and LQC laser diode modules CDRH-compliant. It provides an interlock input, key enable switch, delayed start-up, and laser active indicator. The laser modules in the wavelength range of 375-473 nm require an 8/12 VDC power source. Those in the range of 635-2330 nm require a 5 VDC power source. (Note: Warranty is not applicable when a custom power supply is used to drive the laser diode module.) Power Supplies Ordered Separately Applications Spectroscopy Interferometry Machine vision Flow cytometry Tissue fluorescence

The LPM1550-05E Laser Diode Module is an economical choice for applications that only need laser diode modules with simple, more economical fixed output power supply The LPM modules include the diode and collimating optics in a single case. This Fabry-Perot (FP) 1550 nm Laser Diode Module with 5 mW CW elliptical beam comes in a self contained module. It requires a 5 VDC external power supply.

Economical LPM Series

For applications that only need laser diode modules with simple, more economical fixed output power supplies, the LPM series is suitable. The LPM modules include the diode and collimating optics in a single case.


Protective rubber cap included only with Class 3B lasers and above.

Elliptical or Circular Beam Output

All LPM and LQC diode lasers are available either in elliptical (E versions) or circular (C versions) output beam shape. Circular beams are generated using a micro lens built in the diode laser and exhibit better quality than elliptical versions. The wavelengths indicated are typical values only, due to the nature of FP lasers.


LPMS Power Supplies Recommended for Use with Laser Diode Modules

Newport's LPMS Series Power Supplies (sold separately) are more than just power supplies. This is a key instrument that will make the LPM and LQC laser diode modules CDRH-compliant. It provides an interlock input, key enable switch, delayed start-up, and laser active indicator. The laser modules in the wavelength range of 375-473 nm require an 8/12 VDC power source. Those in the range of 635-2330 nm require a 5 VDC power source. (Note: Warranty is not applicable when a custom power supply is used to drive the laser diode module.)


Power Supplies Ordered Separately

Applications


  • Spectroscopy
  • Interferometry
  • Machine vision
  • Flow cytometry
  • Tissue fluorescence
Supplier's Site

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number LPM1550-05E
Product Name Laser Diode Module, 1550nm, 5mW, CW, Elliptical beam
Type CW Laser Diode
Unlock Full Specs
to access all available technical data

Similar Products

Socket Adapter, 600 W and 1kW QTH, Research Housings - 6392NS - Newport MKS
Specs
Type Research Lamp Housing Socket Adapter
Power 600 to 1000 watts
View Details
Mercury-Xenon Arc Lamp, 500 W - 66142 - Newport MKS
Specs
Type Mercury-Xenon Lamp
Power 500 watts
View Details