Newport MKS Xenon Arc Lamp, 300 W, 0.7 x 2.4 mm Effective Arc Size 6259

Description
The 6259 Xenon Lamp is filled with purified xenon at 5-20 bar. The pressure triples during operation. This 300 watt Xenon lamp with a 0.7 x 2.4 mm effective arc size operates with the anode at the top. The small intense arcs radiate like 5500-6000 K full radiators with some xenon lines superimposed. The xenon lines dominate between 750 and 1000 nm, but the spectrum is almost featureless through the ultraviolet and visible. Xenon lamps are popular for demanding absorbance and fluorescence applications involving source spectral scanning, and as high intensity broadband sources. Because of its sun-like spectrum, the xenon lamp is used for solar simulation. This high UV output lamp is compatible with the 66160 Socket Adapter (not included). High Stability Xenon Lamps High stability Xe arc lamps are made of a higher quality cathode than typically used for xenon arc lamp construction. As a result, no arc wander occurs, allowing the lamp to maintain a consistent output intensity throughout its lifetime. Xenon Lamp Shelf Life We recommend purchasing replacement xenon lamps only as needed. Xe arc lamps do have an unspecified shelf life, which over time can cause the end cap seals to leak and degrade lamp performance. Newport strives to keep Xe bulbs in stock to reduce lead times when ordering a replacement. 100 W and 300 W Ozone Free Xenon Lamps 6257 and 6258 Spectral Irradiance
Request a Quote
Description
The 6259 Xenon Lamp is filled with purified xenon at 5-20 bar. The pressure triples during operation. This 300 watt Xenon lamp with a 0.7 x 2.4 mm effective arc size operates with the anode at the top. The small intense arcs radiate like 5500-6000 K full radiators with some xenon lines superimposed. The xenon lines dominate between 750 and 1000 nm, but the spectrum is almost featureless through the ultraviolet and visible. Xenon lamps are popular for demanding absorbance and fluorescence applications involving source spectral scanning, and as high intensity broadband sources. Because of its sun-like spectrum, the xenon lamp is used for solar simulation. This high UV output lamp is compatible with the 66160 Socket Adapter (not included). High Stability Xenon Lamps High stability Xe arc lamps are made of a higher quality cathode than typically used for xenon arc lamp construction. As a result, no arc wander occurs, allowing the lamp to maintain a consistent output intensity throughout its lifetime. Xenon Lamp Shelf Life We recommend purchasing replacement xenon lamps only as needed. Xe arc lamps do have an unspecified shelf life, which over time can cause the end cap seals to leak and degrade lamp performance. Newport strives to keep Xe bulbs in stock to reduce lead times when ordering a replacement. 100 W and 300 W Ozone Free Xenon Lamps 6257 and 6258 Spectral Irradiance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Xenon Arc Lamp, 300 W, 0.7 x 2.4 mm Effective Arc Size - 6259 - Newport MKS
Irvine, CA, United States
Xenon Arc Lamp, 300 W, 0.7 x 2.4 mm Effective Arc Size
6259
Xenon Arc Lamp, 300 W, 0.7 x 2.4 mm Effective Arc Size 6259
The 6259 Xenon Lamp is filled with purified xenon at 5-20 bar. The pressure triples during operation. This 300 watt Xenon lamp with a 0.7 x 2.4 mm effective arc size operates with the anode at the top. The small intense arcs radiate like 5500-6000 K full radiators with some xenon lines superimposed. The xenon lines dominate between 750 and 1000 nm, but the spectrum is almost featureless through the ultraviolet and visible. Xenon lamps are popular for demanding absorbance and fluorescence applications involving source spectral scanning, and as high intensity broadband sources. Because of its sun-like spectrum, the xenon lamp is used for solar simulation. This high UV output lamp is compatible with the 66160 Socket Adapter (not included). High Stability Xenon Lamps High stability Xe arc lamps are made of a higher quality cathode than typically used for xenon arc lamp construction. As a result, no arc wander occurs, allowing the lamp to maintain a consistent output intensity throughout its lifetime. Xenon Lamp Shelf Life We recommend purchasing replacement xenon lamps only as needed. Xe arc lamps do have an unspecified shelf life, which over time can cause the end cap seals to leak and degrade lamp performance. Newport strives to keep Xe bulbs in stock to reduce lead times when ordering a replacement. 100 W and 300 W Ozone Free Xenon Lamps 6257 and 6258 Spectral Irradiance

The 6259 Xenon Lamp is filled with purified xenon at 5-20 bar. The pressure triples during operation. This 300 watt Xenon lamp with a 0.7 x 2.4 mm effective arc size operates with the anode at the top. The small intense arcs radiate like 5500-6000 K full radiators with some xenon lines superimposed. The xenon lines dominate between 750 and 1000 nm, but the spectrum is almost featureless through the ultraviolet and visible. Xenon lamps are popular for demanding absorbance and fluorescence applications involving source spectral scanning, and as high intensity broadband sources. Because of its sun-like spectrum, the xenon lamp is used for solar simulation. This high UV output lamp is compatible with the 66160 Socket Adapter (not included).

High Stability Xenon Lamps


High stability Xe arc lamps are made of a higher quality cathode than typically used for xenon arc lamp construction. As a result, no arc wander occurs, allowing the lamp to maintain a consistent output intensity throughout its lifetime.


Xenon Lamp Shelf Life


We recommend purchasing replacement xenon lamps only as needed. Xe arc lamps do have an unspecified shelf life, which over time can cause the end cap seals to leak and degrade lamp performance. Newport strives to keep Xe bulbs in stock to reduce lead times when ordering a replacement.


100 W and 300 W Ozone Free Xenon Lamps


6257 and 6258 Spectral Irradiance

Supplier's Site

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number 6259
Product Name Xenon Arc Lamp, 300 W, 0.7 x 2.4 mm Effective Arc Size
Power 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Light Source, Mercury-Xenon, 1000 W, F/0.7 4 Element Aspherab - 66926-1000HX-R07 - Newport MKS
Specs
Type Mercury-Xenon Light Source
Power 1000 watts
View Details
Laser Diode Module, 639nm, 30mW, CW, Circular beam - LPM639-30C - Newport MKS
Specs
Type CW Laser Diode
Power 0.0300 watts
View Details
Lamp Socket Adapter, 450 W Xe Lamp, For Research Housing - 6163 - Newport MKS
Specs
Type Lamp Socket Adapter
Power 450 watts
View Details