Newport MKS Lens Mount, Self-Centering, 0.125-2.375 in. Diameter Lenses LCM-2

Description
The LCM-2 Self-Centering Lens Mount reliably centers and securely holds 0.125 to 2.375 inch diameter round optics and cylindrical objects. It is particularly useful when different-sized lenses must be interchanged while keeping the optical axis height constant. Model LCM-2 accommodates optics up to 2 in. (50.8 mm) diameter. It is oversized to provide easy finger access for inserting and removing optics. The optic is held by non-marring Delrin rods that have modified V-groove tips to grip the edges of thin lenses and flat shoulders for registration of thicker optics. These lens mounts are based on a familiar coaxial-ring concept designed so the mechanism is completely enclosed for ruggedness. A conveniently positioned actuator lever rotates a spring-loaded inner ring, which pivots the three optic support rods radially to provide automatic centration. LCM Series Mounts can mount on SP Series Posts for easy adjustment of vertical height and azimuth angle. Alternatively, pedestal posts provide a selection of convenient, fixed optical axis heights and direct tie-down to tables and breadboards.
Request a Quote
Description
The LCM-2 Self-Centering Lens Mount reliably centers and securely holds 0.125 to 2.375 inch diameter round optics and cylindrical objects. It is particularly useful when different-sized lenses must be interchanged while keeping the optical axis height constant. Model LCM-2 accommodates optics up to 2 in. (50.8 mm) diameter. It is oversized to provide easy finger access for inserting and removing optics. The optic is held by non-marring Delrin rods that have modified V-groove tips to grip the edges of thin lenses and flat shoulders for registration of thicker optics. These lens mounts are based on a familiar coaxial-ring concept designed so the mechanism is completely enclosed for ruggedness. A conveniently positioned actuator lever rotates a spring-loaded inner ring, which pivots the three optic support rods radially to provide automatic centration. LCM Series Mounts can mount on SP Series Posts for easy adjustment of vertical height and azimuth angle. Alternatively, pedestal posts provide a selection of convenient, fixed optical axis heights and direct tie-down to tables and breadboards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lens Mount, Self-Centering, 0.125-2.375 in. Diameter Lenses - LCM-2 - Newport MKS
Irvine, CA, United States
Lens Mount, Self-Centering, 0.125-2.375 in. Diameter Lenses
LCM-2
Lens Mount, Self-Centering, 0.125-2.375 in. Diameter Lenses LCM-2
The LCM-2 Self-Centering Lens Mount reliably centers and securely holds 0.125 to 2.375 inch diameter round optics and cylindrical objects. It is particularly useful when different-sized lenses must be interchanged while keeping the optical axis height constant. Model LCM-2 accommodates optics up to 2 in. (50.8 mm) diameter. It is oversized to provide easy finger access for inserting and removing optics. The optic is held by non-marring Delrin rods that have modified V-groove tips to grip the edges of thin lenses and flat shoulders for registration of thicker optics. These lens mounts are based on a familiar coaxial-ring concept designed so the mechanism is completely enclosed for ruggedness. A conveniently positioned actuator lever rotates a spring-loaded inner ring, which pivots the three optic support rods radially to provide automatic centration. LCM Series Mounts can mount on SP Series Posts for easy adjustment of vertical height and azimuth angle. Alternatively, pedestal posts provide a selection of convenient, fixed optical axis heights and direct tie-down to tables and breadboards.

The LCM-2 Self-Centering Lens Mount reliably centers and securely holds 0.125 to 2.375 inch diameter round optics and cylindrical objects. It is particularly useful when different-sized lenses must be interchanged while keeping the optical axis height constant. Model LCM-2 accommodates optics up to 2 in. (50.8 mm) diameter. It is oversized to provide easy finger access for inserting and removing optics. The optic is held by non-marring Delrin rods that have modified V-groove tips to grip the edges of thin lenses and flat shoulders for registration of thicker optics. These lens mounts are based on a familiar coaxial-ring concept designed so the mechanism is completely enclosed for ruggedness. A conveniently positioned actuator lever rotates a spring-loaded inner ring, which pivots the three optic support rods radially to provide automatic centration. LCM Series Mounts can mount on SP Series Posts for easy adjustment of vertical height and azimuth angle. Alternatively, pedestal posts provide a selection of convenient, fixed optical axis heights and direct tie-down to tables and breadboards.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LCM-2
Product Name Lens Mount, Self-Centering, 0.125-2.375 in. Diameter Lenses
Mount Type Lens Holder; Variable Size Lens Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Industrial, Vertical Drive, Threaded, 20 mm, 2 Locking Allen-Keys - HVM-20Mt - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 20 mm (0.7874 inch)
Maximum Thickness 1 to 3 mm (0.0394 to 0.1181 inch)
View Details
XY Lens Mount, Insertable, 25.4 mm, A-LINE - LH-1XY - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 22.9 mm (0.9016 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, OEM Standard, 1.0 in., 2 Locking Hex Actuators - M1-HL - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details