Newport MKS Lab Isolation Platform, LIP275, 8 in. x 10 in. LIP275-0810-01

Description
The LIP275-0810-01 is a rectangular platform of 8 in. x 10 in., incorporated with 3 isolator bearings, ideal for applications with payloads up to 43 lbs (19 kg). LIP275 Series Lab Isolation Platform is lightweight and easy to set up. It is comprised of a sturdy, gray PVC platform with a neoprene, non-stick surface supported by three or four Newport patented Vibration Isolation Bearings. These isolators are passive, mechanical bearings that employ Newport’s patented vibration isolation technology (US Patent No. 6,517,060, 6,520,283 and foreign patents pending (not pending-issued)).
Request a Quote
Description
The LIP275-0810-01 is a rectangular platform of 8 in. x 10 in., incorporated with 3 isolator bearings, ideal for applications with payloads up to 43 lbs (19 kg). LIP275 Series Lab Isolation Platform is lightweight and easy to set up. It is comprised of a sturdy, gray PVC platform with a neoprene, non-stick surface supported by three or four Newport patented Vibration Isolation Bearings. These isolators are passive, mechanical bearings that employ Newport’s patented vibration isolation technology (US Patent No. 6,517,060, 6,520,283 and foreign patents pending (not pending-issued)).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lab Isolation Platform, LIP275, 8 in. x 10 in. - LIP275-0810-01 - Newport MKS
Irvine, CA, United States
Lab Isolation Platform, LIP275, 8 in. x 10 in.
LIP275-0810-01
Lab Isolation Platform, LIP275, 8 in. x 10 in. LIP275-0810-01
The LIP275-0810-01 is a rectangular platform of 8 in. x 10 in., incorporated with 3 isolator bearings, ideal for applications with payloads up to 43 lbs (19 kg). LIP275 Series Lab Isolation Platform is lightweight and easy to set up. It is comprised of a sturdy, gray PVC platform with a neoprene, non-stick surface supported by three or four Newport patented Vibration Isolation Bearings. These isolators are passive, mechanical bearings that employ Newport’s patented vibration isolation technology (US Patent No. 6,517,060, 6,520,283 and foreign patents pending (not pending-issued)).

The LIP275-0810-01 is a rectangular platform of 8 in. x 10 in., incorporated with 3 isolator bearings, ideal for applications with payloads up to 43 lbs (19 kg). LIP275 Series Lab Isolation Platform is lightweight and easy to set up. It is comprised of a sturdy, gray PVC platform with a neoprene, non-stick surface supported by three or four Newport patented Vibration Isolation Bearings. These isolators are passive, mechanical bearings that employ Newport’s patented vibration isolation technology (US Patent No. 6,517,060, 6,520,283 and foreign patents pending (not pending-issued)).

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number LIP275-0810-01
Product Name Lab Isolation Platform, LIP275, 8 in. x 10 in.
Type Optical Table
Unlock Full Specs
to access all available technical data

Similar Products

Optical Breadboard Plate, Solid Aluminum, 450 x 600 mm, 25 mm M6 Grid - M-SA2-18X24 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Length 23.62 inch (600 mm)
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 750 x 1500 x 110 mm, M6 - M-SG-30x60-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard, Modal Damped, 300 x 600 mm, 110 mm Thick, M6 - M-PG-12-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 900 x 900 x 59 mm, Microlocks, M6 - M-SG-33-2-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details