Newport MKS Micro Lens, Plano-Plano, Gradient Index, 2mm, .46 NA, 1300 nm,0.25 Pitch LGI1300-4

Description
The LGI1300-4 GRIN Lens has a 0.25-pitch lens that is useful for fiber coupling and collimating and fiber-to-fiber coupling. This SELFOC® radial gradient index oxide glass general purpose plano-plano lens has a 2.0 mm diameter, a 5.32 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 1300 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.
Request a Quote
Description
The LGI1300-4 GRIN Lens has a 0.25-pitch lens that is useful for fiber coupling and collimating and fiber-to-fiber coupling. This SELFOC® radial gradient index oxide glass general purpose plano-plano lens has a 2.0 mm diameter, a 5.32 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 1300 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micro Lens, Plano-Plano, Gradient Index, 2mm, .46 NA, 1300 nm,0.25 Pitch - LGI1300-4 - Newport MKS
Irvine, CA, United States
Micro Lens, Plano-Plano, Gradient Index, 2mm, .46 NA, 1300 nm,0.25 Pitch
LGI1300-4
Micro Lens, Plano-Plano, Gradient Index, 2mm, .46 NA, 1300 nm,0.25 Pitch LGI1300-4
The LGI1300-4 GRIN Lens has a 0.25-pitch lens that is useful for fiber coupling and collimating and fiber-to-fiber coupling. This SELFOC® radial gradient index oxide glass general purpose plano-plano lens has a 2.0 mm diameter, a 5.32 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 1300 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.

The LGI1300-4 GRIN Lens has a 0.25-pitch lens that is useful for fiber coupling and collimating and fiber-to-fiber coupling. This SELFOC® radial gradient index oxide glass general purpose plano-plano lens has a 2.0 mm diameter, a 5.32 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 1300 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number LGI1300-4
Product Name Micro Lens, Plano-Plano, Gradient Index, 2mm, .46 NA, 1300 nm,0.25 Pitch
Lens Type Gradient Index Lens
Unlock Full Specs
to access all available technical data

Similar Products

Objective Lens, Laser Diode, Aspheric, 0.25 NA, 11 mm, 350-1550 nm - F-LA22 - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Lens Features Microoptic
View Details
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, Uncoated - KBX013 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 11.37 mm (0.4476 inch)
Center Thickness 3.82 mm (0.1504 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -150mm FL, 1000-1550nm - CKV150AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -154 mm (-6.06 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.0 mm, 25 mm FL, 400-700 nm - CKX15-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 17.74 mm (0.6984 inch)
Center Thickness 11.03 mm (0.4343 inch)
View Details