The LDT-5980 120W High Power Thermoelectric Temperature Controller provides industry leading accuracy and precision for temperature control of laser diodes and other optoelectronic components. The LDT-5980 features a fully programmable digital PID control loop with auto tune feature. Standard features include four-wire voltage and sensor measurements as well as an AC resistance mode to characterize TE modules during development.
For automated testing the LDT-5980 features a GPIB user interface as well as input and output triggers. For virtual instrument programming, LabVIEW® instrument drivers are available free of charge. LabVIEW® instrument drivers can be downloaded from the Literature and Downloads tab on this page.
We offer a wide variety of precision laser diode mounts with plug and play compatibility with our laser diode instrumentation.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | LDT-5980 |
| Product Name | Temperature Controller, Thermoelectric, ±10A, ±12V, 120W, GPIB & RS232 |