The 60043 Socket Adapter holds a variety of Quartz Tungsten Halogen (QTH) lamps inside a Research Series or Q Series lamp housing. The lamp is held horizontally, orienting the filament so that it allows maximum light to enter a monochromator through its input slit. This socket adapter is compatible with model 6332 50W, model 6333 100W, model 6335 250W, and model 6334NS 250W QTH lamps.
All of the lamps listed here can be installed in Research Series lamp housings. Note that the 250W QTH lamps cannot be used in Series Q lamp housings.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | 60043 |
| Product Name | Socket Adapter, 50-250 W QTH, Q Series and Research Housings |
| Type | Q Series and Research Lamp Housings Socket Adapter |