Newport MKS Laser Diode Mount, 14-pin Butterfly, RF Internal Modulation, Temp Controlled LDM-4984TRF

Description
The LDM-4984TRF is compatible with internal Bias-T modulated 14-pin butterfly laser modules and includes a separate case temperature control for applications requiring tight temperature stability. The specially designed RF modulation input block interfaces a 50Ω modulation source to internally–modulated lasers with a 25Ω input impedance on pin 12. A trim-capacitor is mounted on the RF block to optimize the modulation characteristics for your application. Zero insertion force (ZIF) sockets and spring-loaded clamps facilitate ease of mounting. The LDM4984TRF features the ILX Lightwave® standard 9-pin D-sub input connectors with configurable pin designations to accommodate virtually any laser diode pin configuration.
Request a Quote
Description
The LDM-4984TRF is compatible with internal Bias-T modulated 14-pin butterfly laser modules and includes a separate case temperature control for applications requiring tight temperature stability. The specially designed RF modulation input block interfaces a 50Ω modulation source to internally–modulated lasers with a 25Ω input impedance on pin 12. A trim-capacitor is mounted on the RF block to optimize the modulation characteristics for your application. Zero insertion force (ZIF) sockets and spring-loaded clamps facilitate ease of mounting. The LDM4984TRF features the ILX Lightwave® standard 9-pin D-sub input connectors with configurable pin designations to accommodate virtually any laser diode pin configuration.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Diode Mount, 14-pin Butterfly, RF Internal Modulation, Temp Controlled - LDM-4984TRF - Newport MKS
Irvine, CA, United States
Laser Diode Mount, 14-pin Butterfly, RF Internal Modulation, Temp Controlled
LDM-4984TRF
Laser Diode Mount, 14-pin Butterfly, RF Internal Modulation, Temp Controlled LDM-4984TRF
The LDM-4984TRF is compatible with internal Bias-T modulated 14-pin butterfly laser modules and includes a separate case temperature control for applications requiring tight temperature stability. The specially designed RF modulation input block interfaces a 50Ω modulation source to internally–modulated lasers with a 25Ω input impedance on pin 12. A trim-capacitor is mounted on the RF block to optimize the modulation characteristics for your application. Zero insertion force (ZIF) sockets and spring-loaded clamps facilitate ease of mounting. The LDM4984TRF features the ILX Lightwave® standard 9-pin D-sub input connectors with configurable pin designations to accommodate virtually any laser diode pin configuration.

The LDM-4984TRF is compatible with internal Bias-T modulated 14-pin butterfly laser modules and includes a separate case temperature control for applications requiring tight temperature stability. The specially designed RF modulation input block interfaces a 50Ω modulation source to internally–modulated lasers with a 25Ω input impedance on pin 12. A trim-capacitor is mounted on the RF block to optimize the modulation characteristics for your application. Zero insertion force (ZIF) sockets and spring-loaded clamps facilitate ease of mounting. The LDM4984TRF features the ILX Lightwave® standard 9-pin D-sub input connectors with configurable pin designations to accommodate virtually any laser diode pin configuration.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number LDM-4984TRF
Product Name Laser Diode Mount, 14-pin Butterfly, RF Internal Modulation, Temp Controlled
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diode, Fiber Pigtailed, 639 nm, 15 mW, 50/125 MM Fiber, FC - PL63R0152FCB-T - Newport MKS
Specs
Type Fiber Pigtailed Laser Diode
Power 0.0150 watts
View Details
Laser Diode Module, 639nm, 30mW, CW, Circular beam - LPM639-30C - Newport MKS
Specs
Type CW Laser Diode
Power 0.0300 watts
View Details
Laser Diode, Fiber Pigtailed, 850 nm, 3 mW, 50/125 MM Fiber,FC - PL85D0032FCB-T - Newport MKS
Specs
Type Fiber Pigtailed Laser Diode
Power 0.0030 watts
View Details