The LDC-3916338 Laser Diode Driver Module offers a 3000 mA laser diode driver.
The module provides high stability, low noise output with multiple hardware current limits and laser protection features such as intermittent contact protection, adjustable compliance voltage limit, slow turn-on, shorting circuits and 4-wire voltage measurement for precise laser diode forward voltage measurement.
This LDC3916338 module is compatible with the or modular laser diode controllers.
For applications requiring individual modulation, please contact an ILX Sales Engineer.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | LDC-3916338 |
| Product Name | Laser Diode Driver Module, 3000 mA, 4.5 V, LDC-3908/3916 |
| Type | LDC-3908/3916 Driver Card |