The 6315 Quartz Tungsten Halogen (QTH) Lamp is a popular visible and near infrared source because of its smooth spectral curve and stable output. It does not have the sharp spectral peaks that arc lamps exhibit, and emits little UV radiation. It is an FEL type lamp: an ANSI standard 1000 W QTH lamp with a two pin base. Note that this lamp is not calibrated to NIST.
This 1000 W lamp is rated at 120 VDC and has a 6.0 x 16.0 mm coiled coil filament. It has an approximate flux of 27,500 Lumens, a 3200 K color temperature, and a 300 hour average life (with a longer expected lifetime if operated at lower compliance voltages). Our QTH lamps use a doped tungsten filament inside a quartz envelope. They are filled with rare gas and a small amount of halogen. Current flowing through the filament heats the tungsten to >3000 K. The filaments of our 10 to 250 W lamps are dense planar structures for highest image brightness. The white light produced radiates through the clear quartz envelope. This lamp may be operated vertically or horizontally.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | 6315 |
| Product Name | Quartz Tungsten Halogen Lamp, 1000 W |
| Power | 1000 watts |