The LDC-3916334 Dual Laser Diode Driver Module offers two independent 1000 mA laser diode drivers.
The module provides two high stability, low noise outputs with multiple hardware current limits and laser protection features such as intermittent contact protection, adjustable compliance voltage limit, slow turn-on, shorting circuits and 4-wire voltage measurement for precise laser diode forward voltage measurement.
This LDC3916334 module is compatible with the or modular laser diode controllers.
For applications requiring individual modulation, please contact an ILX Sales Engineer.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | LDC-3916334 |
| Product Name | Laser Diode Driver Module, 1000 mA, 6 V, Dual Channel, LDC-3908/3916 |
| Type | LDC-3908/3916 Driver Card |