Newport MKS Light Source, Mercury-Xenon, 1000 W, F/0.7 4 Element Aspherab 66926-1000HX-R07

Description
The 66926-1000HX-R07 High Power Mercury-Xenon Light Source is a complete, plug and play light source suitable for applications where intense UV-NIR output is required. The light source includes an 1000 W Hg-Xe arc lamp, Hg-Xe lamp socket adapter, research series lamp housing, interconnection cables and the lamp power supply. After a quick and easy assembly, the light source is ready for use and can be easily integrated into a user's setup. The included Research Arc Lamp Housing 66923 is not just an aluminum enclosure for the lamp; it holds the ignitor, condensing optics, rear reflector, and lamp cooling fan. This version was designed for 450 to 1000 Watt arc lamps. It uses a F/0.7 Four Element Fused Silica Aspherab condenser for a 2.7 inch (69 mm) diameter collimated beam at the 3 Inch Series output flange. The light source also includes the model 69920 high stability arc lamp power supply for operating 350-1200 W DC arc lamps. A display screen and easy to use push buttons conveniently located on the front panel allow the user to navigate through the power supply’s functions. These functions include choice of Power, Current, and Intensity control modes, setting current and voltage limits, as well as observing in real time the important parameters of each operating mode.
Request a Quote
Description
The 66926-1000HX-R07 High Power Mercury-Xenon Light Source is a complete, plug and play light source suitable for applications where intense UV-NIR output is required. The light source includes an 1000 W Hg-Xe arc lamp, Hg-Xe lamp socket adapter, research series lamp housing, interconnection cables and the lamp power supply. After a quick and easy assembly, the light source is ready for use and can be easily integrated into a user's setup. The included Research Arc Lamp Housing 66923 is not just an aluminum enclosure for the lamp; it holds the ignitor, condensing optics, rear reflector, and lamp cooling fan. This version was designed for 450 to 1000 Watt arc lamps. It uses a F/0.7 Four Element Fused Silica Aspherab condenser for a 2.7 inch (69 mm) diameter collimated beam at the 3 Inch Series output flange. The light source also includes the model 69920 high stability arc lamp power supply for operating 350-1200 W DC arc lamps. A display screen and easy to use push buttons conveniently located on the front panel allow the user to navigate through the power supply’s functions. These functions include choice of Power, Current, and Intensity control modes, setting current and voltage limits, as well as observing in real time the important parameters of each operating mode.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light Source, Mercury-Xenon, 1000 W, F/0.7 4 Element Aspherab - 66926-1000HX-R07 - Newport MKS
Irvine, CA, United States
Light Source, Mercury-Xenon, 1000 W, F/0.7 4 Element Aspherab
66926-1000HX-R07
Light Source, Mercury-Xenon, 1000 W, F/0.7 4 Element Aspherab 66926-1000HX-R07
The 66926-1000HX-R07 High Power Mercury-Xenon Light Source is a complete, plug and play light source suitable for applications where intense UV-NIR output is required. The light source includes an 1000 W Hg-Xe arc lamp, Hg-Xe lamp socket adapter, research series lamp housing, interconnection cables and the lamp power supply. After a quick and easy assembly, the light source is ready for use and can be easily integrated into a user's setup. The included Research Arc Lamp Housing 66923 is not just an aluminum enclosure for the lamp; it holds the ignitor, condensing optics, rear reflector, and lamp cooling fan. This version was designed for 450 to 1000 Watt arc lamps. It uses a F/0.7 Four Element Fused Silica Aspherab condenser for a 2.7 inch (69 mm) diameter collimated beam at the 3 Inch Series output flange. The light source also includes the model 69920 high stability arc lamp power supply for operating 350-1200 W DC arc lamps. A display screen and easy to use push buttons conveniently located on the front panel allow the user to navigate through the power supply’s functions. These functions include choice of Power, Current, and Intensity control modes, setting current and voltage limits, as well as observing in real time the important parameters of each operating mode.

The 66926-1000HX-R07 High Power Mercury-Xenon Light Source is a complete, plug and play light source suitable for applications where intense UV-NIR output is required. The light source includes an 1000 W Hg-Xe arc lamp, Hg-Xe lamp socket adapter, research series lamp housing, interconnection cables and the lamp power supply. After a quick and easy assembly, the light source is ready for use and can be easily integrated into a user's setup.

The included Research Arc Lamp Housing 66923 is not just an aluminum enclosure for the lamp; it holds the ignitor, condensing optics, rear reflector, and lamp cooling fan. This version was designed for 450 to 1000 Watt arc lamps. It uses a F/0.7 Four Element Fused Silica Aspherab condenser for a 2.7 inch (69 mm) diameter collimated beam at the 3 Inch Series output flange.

The light source also includes the model 69920 high stability arc lamp power supply for operating 350-1200 W DC arc lamps. A display screen and easy to use push buttons conveniently located on the front panel allow the user to navigate through the power supply’s functions. These functions include choice of Power, Current, and Intensity control modes, setting current and voltage limits, as well as observing in real time the important parameters of each operating mode.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number 66926-1000HX-R07
Product Name Light Source, Mercury-Xenon, 1000 W, F/0.7 4 Element Aspherab
Type Mercury-Xenon Light Source
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diode Module, 1550 nm, 5 mW, Digital, Elliptical Beam - LQD1550-05E - Newport MKS
Specs
Type Digital Modulated Laser Diode
Power 0.0050 watts
View Details
Light Source, Mercury-Xenon, 500 W, F/0.7 Four Element Aspherab - 66926-500HX-R07 - Newport MKS
Specs
Type Mercury-Xenon Light Source
Power 500 watts
View Details
QTH Lamp Housing, Research, 10-250 W, F/2.2 FS Asphere, Collimated - 67009 - Newport MKS
Specs
Type QTH Lamp Housing
Power 10 to 250 watts
View Details