Newport MKS Laser Diode Controller, Modular, 16-Channel, GPIB, Universal LDC-3916

Description
The LDC-3916 Modular Mainframe features sixteen channels with thirty two isolated outputs for controlling multiple laser diodes. Modules include current sources with maximum outputs from 500 mA to 3 A, TE (thermoelectric) controller modules with up to 24 W of power and voltage measurement, and controller modules with laser control from 500 mA to 1.5 A and integrated 9 W TE control. An independent power supply powers each channel, providing protection and stability for your laser diode. Every module incorporates low noise, high stability performance, and the ILX Lightwave® unmatched laser diode protection topologies including independent current limits and laser diode shorting relays.
Request a Quote
Description
The LDC-3916 Modular Mainframe features sixteen channels with thirty two isolated outputs for controlling multiple laser diodes. Modules include current sources with maximum outputs from 500 mA to 3 A, TE (thermoelectric) controller modules with up to 24 W of power and voltage measurement, and controller modules with laser control from 500 mA to 1.5 A and integrated 9 W TE control. An independent power supply powers each channel, providing protection and stability for your laser diode. Every module incorporates low noise, high stability performance, and the ILX Lightwave® unmatched laser diode protection topologies including independent current limits and laser diode shorting relays.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Diode Controller, Modular, 16-Channel, GPIB, Universal - LDC-3916 - Newport MKS
Irvine, CA, United States
Laser Diode Controller, Modular, 16-Channel, GPIB, Universal
LDC-3916
Laser Diode Controller, Modular, 16-Channel, GPIB, Universal LDC-3916
The LDC-3916 Modular Mainframe features sixteen channels with thirty two isolated outputs for controlling multiple laser diodes. Modules include current sources with maximum outputs from 500 mA to 3 A, TE (thermoelectric) controller modules with up to 24 W of power and voltage measurement, and controller modules with laser control from 500 mA to 1.5 A and integrated 9 W TE control. An independent power supply powers each channel, providing protection and stability for your laser diode. Every module incorporates low noise, high stability performance, and the ILX Lightwave® unmatched laser diode protection topologies including independent current limits and laser diode shorting relays.

The LDC-3916 Modular Mainframe features sixteen channels with thirty two isolated outputs for controlling multiple laser diodes. Modules include current sources with maximum outputs from 500 mA to 3 A, TE (thermoelectric) controller modules with up to 24 W of power and voltage measurement, and controller modules with laser control from 500 mA to 1.5 A and integrated 9 W TE control.

An independent power supply powers each channel, providing protection and stability for your laser diode. Every module incorporates low noise, high stability performance, and the ILX Lightwave® unmatched laser diode protection topologies including independent current limits and laser diode shorting relays.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number LDC-3916
Product Name Laser Diode Controller, Modular, 16-Channel, GPIB, Universal
Type LDC-3916 16 Channel Modular Mainframe
Unlock Full Specs
to access all available technical data

Similar Products

Socket Adapter, 1kW QTH, Research Housings - 6397 - Newport MKS
Specs
Type Research Lamp Housing Socket Adapter
Power 1000 watts
View Details