Newport MKS Polished Aspheric Lens, Bi-Convex, L-BAL35, 20 mm, 20.0 mm EFL, Uncoated KPA14

Description
The KPA14 Precision Polished Aspheric Lens is an uncoated bi-convex aspheric lens, made with L-BAL35 optical glass, with 20.0 mm diameter and 20.0 mm effective focal length. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.
Request a Quote
Description
The KPA14 Precision Polished Aspheric Lens is an uncoated bi-convex aspheric lens, made with L-BAL35 optical glass, with 20.0 mm diameter and 20.0 mm effective focal length. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polished Aspheric Lens, Bi-Convex, L-BAL35, 20 mm, 20.0 mm EFL, Uncoated - KPA14 - Newport MKS
Irvine, CA, United States
Polished Aspheric Lens, Bi-Convex, L-BAL35, 20 mm, 20.0 mm EFL, Uncoated
KPA14
Polished Aspheric Lens, Bi-Convex, L-BAL35, 20 mm, 20.0 mm EFL, Uncoated KPA14
The KPA14 Precision Polished Aspheric Lens is an uncoated bi-convex aspheric lens, made with L-BAL35 optical glass, with 20.0 mm diameter and 20.0 mm effective focal length. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.

The KPA14 Precision Polished Aspheric Lens is an uncoated bi-convex aspheric lens, made with L-BAL35 optical glass, with 20.0 mm diameter and 20.0 mm effective focal length. Aspheric lenses are typically used to reduce the number of lens elements in an optical system, thus reducing the size and weight of assemblies. Aspheric profiles are more difficult to manufacture, but these lenses have increased NA (numerical apeture) and can reduce spherical and other aberrations when compared to a simple lens. These precision aspheric lenses are computer optimized for optimal performance with minimum aberrations. Exact performance parameters can be calculated by feeding the lens parameters in any standard optical design software.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPA14
Product Name Polished Aspheric Lens, Bi-Convex, L-BAL35, 20 mm, 20.0 mm EFL, Uncoated
Lens Type Aspheric; Spherical Lens
Focal Length 15.19 mm (0.5980 inch)
Center Thickness 8 mm (0.3150 inch)
Diameter / Length 20 mm (0.7874 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4 mm, 75.6 mm, Uncoated - CKX075 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
View Details
Aspheric Lens, Molded Glass, 6.50 mm, 18.40 mm FL, 0.15 NA, 350-700 nm - KGA280-A - Newport MKS
Specs
Lens Type Aspheric
Edge Thickness 0.2500 mm (0.0098 inch)
Diameter / Length 6.5 mm (0.2559 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -50 mm EFL, Uncoated - KBC022 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -50.81 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 200 mm EFL, 1064nm - KBX166AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 198 mm (7.79 inch)
Center Thickness 6.15 mm (0.2421 inch)
View Details