Newport MKS Aspheric Lens, Molded Glass, 6.325 mm, 13.86 mm FL, 0.18 NA, 600-1050 nm KGA560-B

Description
The KGA560-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 13.86 mm and a 0.18 NA. It has a NIR anti-reflective coating for 600-1050 nm.
Request a Quote
Description
The KGA560-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 13.86 mm and a 0.18 NA. It has a NIR anti-reflective coating for 600-1050 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Lens, Molded Glass, 6.325 mm, 13.86 mm FL, 0.18 NA, 600-1050 nm - KGA560-B - Newport MKS
Irvine, CA, United States
Aspheric Lens, Molded Glass, 6.325 mm, 13.86 mm FL, 0.18 NA, 600-1050 nm
KGA560-B
Aspheric Lens, Molded Glass, 6.325 mm, 13.86 mm FL, 0.18 NA, 600-1050 nm KGA560-B
The KGA560-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 13.86 mm and a 0.18 NA. It has a NIR anti-reflective coating for 600-1050 nm.

The KGA560-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 13.86 mm and a 0.18 NA. It has a NIR anti-reflective coating for 600-1050 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA560-B
Product Name Aspheric Lens, Molded Glass, 6.325 mm, 13.86 mm FL, 0.18 NA, 600-1050 nm
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 175 mm EFL, 430-700nm - KBX073AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 174 mm (6.84 inch)
Center Thickness 3.9 mm (0.1534 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 25.4 mm EFL, 650-1000nm - KBX046AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 21.8 mm (0.8583 inch)
Center Thickness 10.13 mm (0.3989 inch)
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 25 mm, 18.75 mm EFL, 650-1000 nm - KPA19AR.16 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12.46 mm (0.4906 inch)
Center Thickness 10 mm (0.3937 inch)
View Details
Cylindrical Lens, UVFS, Plano-Concave, 2 x 2 in., -300 mm FL, 1064 nm - CSV300AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -302 mm (-11.88 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details