Newport MKS Aspheric Lens, Molded Glass, 4.70 mm, 2.95 mm FL, 0.53 NA, 350-700 nm KGA440-A

Description
The KGA440-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.70 mm diameter lens has an effective focal length of 2.95 mm and a 0.53 NA. It has a Visible anti-reflective coating for 350-700 nm.
Request a Quote
Description
The KGA440-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.70 mm diameter lens has an effective focal length of 2.95 mm and a 0.53 NA. It has a Visible anti-reflective coating for 350-700 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Lens, Molded Glass, 4.70 mm, 2.95 mm FL, 0.53 NA, 350-700 nm - KGA440-A - Newport MKS
Irvine, CA, United States
Aspheric Lens, Molded Glass, 4.70 mm, 2.95 mm FL, 0.53 NA, 350-700 nm
KGA440-A
Aspheric Lens, Molded Glass, 4.70 mm, 2.95 mm FL, 0.53 NA, 350-700 nm KGA440-A
The KGA440-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.70 mm diameter lens has an effective focal length of 2.95 mm and a 0.53 NA. It has a Visible anti-reflective coating for 350-700 nm.

The KGA440-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.70 mm diameter lens has an effective focal length of 2.95 mm and a 0.53 NA. It has a Visible anti-reflective coating for 350-700 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA440-A
Product Name Aspheric Lens, Molded Glass, 4.70 mm, 2.95 mm FL, 0.53 NA, 350-700 nm
Lens Type Aspheric
Edge Thickness 0.2500 mm (0.0098 inch)
Diameter / Length 4.7 mm (0.1850 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in., 300 mm EFL, 430-700 nm - CKX300AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 297 mm (11.69 inch)
Center Thickness 5.09 mm (0.2004 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -500 mm EFL, Uncoated - KBC070 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -501 mm (-19.72 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -25 mm EFL, 650-1000nm - KBC046AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -25.81 mm (-1.02 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -75 mm EFL, 650-1000nm - KBC085AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details