Newport MKS Mounted Aspheric Lens, Molded Glass, 6.325 mm, 3.10 mm FL, 600-1050 nm KGA330-B-MT

Description
The KGA330-B-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 3.10 mm and a 0.68 NA. It has a NIR anti-reflective coating for 600-1050 nm and is mounted in a durable stainless steel housing with a threaded exterior.
Request a Quote
Description
The KGA330-B-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 3.10 mm and a 0.68 NA. It has a NIR anti-reflective coating for 600-1050 nm and is mounted in a durable stainless steel housing with a threaded exterior.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mounted Aspheric Lens, Molded Glass, 6.325 mm, 3.10 mm FL, 600-1050 nm - KGA330-B-MT - Newport MKS
Irvine, CA, United States
Mounted Aspheric Lens, Molded Glass, 6.325 mm, 3.10 mm FL, 600-1050 nm
KGA330-B-MT
Mounted Aspheric Lens, Molded Glass, 6.325 mm, 3.10 mm FL, 600-1050 nm KGA330-B-MT
The KGA330-B-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 3.10 mm and a 0.68 NA. It has a NIR anti-reflective coating for 600-1050 nm and is mounted in a durable stainless steel housing with a threaded exterior.

The KGA330-B-MT Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 6.325 mm diameter lens has an effective focal length of 3.10 mm and a 0.68 NA. It has a NIR anti-reflective coating for 600-1050 nm and is mounted in a durable stainless steel housing with a threaded exterior.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA330-B-MT
Product Name Mounted Aspheric Lens, Molded Glass, 6.325 mm, 3.10 mm FL, 600-1050 nm
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Polished Aspheric Lens, Plano-Convex, L-BAL35, 15 mm, 18.75 mm EFL, 430-700 nm - KPA11AR.14 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 15.92 mm (0.6268 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details
Mounted Aspheric Lens, Molded Glass, 6.325 mm, 13.86 mm FL, 350-700 nm - KGA560-A-MT - Newport MKS
Specs
Lens Type Aspheric
Diameter / Length 6.35 mm (0.2500 inch)
Materials D-ZK3
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in., 300 mm EFL, 430-700 nm - CKX300AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 297 mm (11.69 inch)
Center Thickness 5.09 mm (0.2004 inch)
View Details
Aspheric Objective Lens, 16x, 11.0 mm EFL, 1050-1600 nm - 5725-C-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 5.03 mm (0.1980 inch)
Diameter / Length 7.2 mm (0.2835 inch)
View Details