Newport MKS Aspheric Lens, Molded Glass, 7.20 mm, 11.0 mm FL, 0.25 NA, 600-1050 nm KGA220-B

Description
The KGA220-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 7.20 mm diameter lens has an effective focal length of 11.0 mm and a 0.25 NA. It has a NIR anti-reflective coating for 600-1050 nm.
Request a Quote
Description
The KGA220-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 7.20 mm diameter lens has an effective focal length of 11.0 mm and a 0.25 NA. It has a NIR anti-reflective coating for 600-1050 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Lens, Molded Glass, 7.20 mm, 11.0 mm FL, 0.25 NA, 600-1050 nm - KGA220-B - Newport MKS
Irvine, CA, United States
Aspheric Lens, Molded Glass, 7.20 mm, 11.0 mm FL, 0.25 NA, 600-1050 nm
KGA220-B
Aspheric Lens, Molded Glass, 7.20 mm, 11.0 mm FL, 0.25 NA, 600-1050 nm KGA220-B
The KGA220-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 7.20 mm diameter lens has an effective focal length of 11.0 mm and a 0.25 NA. It has a NIR anti-reflective coating for 600-1050 nm.

The KGA220-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 7.20 mm diameter lens has an effective focal length of 11.0 mm and a 0.25 NA. It has a NIR anti-reflective coating for 600-1050 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA220-B
Product Name Aspheric Lens, Molded Glass, 7.20 mm, 11.0 mm FL, 0.25 NA, 600-1050 nm
Lens Type Aspheric
Edge Thickness 0.2500 mm (0.0098 inch)
Diameter / Length 7.2 mm (0.2835 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, 2 x 1 in., -100 mm FL, FS, 245-440 nm - CSV100AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -102 mm (-4 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Aspheric Objective Lens, 60x, 2.8 mm EFL, 600-1050 nm - 5721-B-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.24 mm (0.0882 inch)
Diameter / Length 4 mm (0.1575 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -150 mm EFL, Uncoated - KBC034 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -151 mm (-5.94 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 200 mm FL, FS, 650-1000nm - CSX200AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 196 mm (7.7 inch)
Center Thickness 6.58 mm (0.2591 inch)
View Details