Newport MKS Aspheric Lens, Molded Glass, 4.70 mm, 6.16 mm FL, 0.30 NA, 600-1050 nm KGA170-B

Description
The KGA170-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.70 mm diameter lens has an effective focal length of 6.16 mm and a 0.30 NA. It has a NIR anti-reflective coating for 600-1050 nm.
Request a Quote
Description
The KGA170-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.70 mm diameter lens has an effective focal length of 6.16 mm and a 0.30 NA. It has a NIR anti-reflective coating for 600-1050 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Lens, Molded Glass, 4.70 mm, 6.16 mm FL, 0.30 NA, 600-1050 nm - KGA170-B - Newport MKS
Irvine, CA, United States
Aspheric Lens, Molded Glass, 4.70 mm, 6.16 mm FL, 0.30 NA, 600-1050 nm
KGA170-B
Aspheric Lens, Molded Glass, 4.70 mm, 6.16 mm FL, 0.30 NA, 600-1050 nm KGA170-B
The KGA170-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.70 mm diameter lens has an effective focal length of 6.16 mm and a 0.30 NA. It has a NIR anti-reflective coating for 600-1050 nm.

The KGA170-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZK3 glass, which features low dispersion (Vd=61.15). Typical applications include fiber coupling, laser diodes, medical lasers, optical data storage, and barcode scanners. This 4.70 mm diameter lens has an effective focal length of 6.16 mm and a 0.30 NA. It has a NIR anti-reflective coating for 600-1050 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KGA170-B
Product Name Aspheric Lens, Molded Glass, 4.70 mm, 6.16 mm FL, 0.30 NA, 600-1050 nm
Lens Type Aspheric
Edge Thickness 0.2750 mm (0.0108 inch)
Diameter / Length 4.7 mm (0.1850 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Cylindrical Lens, N-BK7, 12.5 mm, 12.5 mm FL, Uncoated - CKX10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 7.57 mm (0.2980 inch)
Center Thickness 7.48 mm (0.2945 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 25.4 mm, 100 mm FL, FS, Uncoated - CSX100 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 92.98 mm (3.66 inch)
Center Thickness 4.79 mm (0.1886 inch)
View Details
Precision Singlet Lens Kit, Master, N-BK7, 50.8 mm, 41 Lenses, Uncoated - 20LKT-1-P - Newport MKS
Specs
Lens Type Singlet Lens
Diameter / Length 50.8 mm (2 inch)
Materials N-BK7
View Details
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 12.7 mm EFL, Uncoated - KBX013 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 11.37 mm (0.4476 inch)
Center Thickness 3.82 mm (0.1504 inch)
View Details