Newport MKS Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 300 mm EFL, 1064nm KBX172AR.33

Description
The KBX172AR.33 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 300 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBX172AR.33 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 300 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 300 mm EFL, 1064nm - KBX172AR.33 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 300 mm EFL, 1064nm
KBX172AR.33
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 300 mm EFL, 1064nm KBX172AR.33
The KBX172AR.33 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 300 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBX172AR.33 N-BK7 Bi-Convex Lens is a 2 inch (50.8 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 300 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBX172AR.33
Product Name Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 300 mm EFL, 1064nm
Lens Type Spherical Lens
Focal Length 298 mm (11.74 inch)
Center Thickness 5.09 mm (0.2004 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, 430-700nm - KBC019AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 25 mm, 31.25 mm EFL, Uncoated - KPA17 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27.16 mm (1.07 inch)
Center Thickness 6.5 mm (0.2559 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x50.8mm, 100mm, 650-1000nm - CKX100AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 93.68 mm (3.69 inch)
Center Thickness 9.67 mm (0.3807 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 62.9 mm EFL, 430-700nm - KBX055AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 61.04 mm (2.4 inch)
Center Thickness 5.54 mm (0.2182 inch)
View Details