The CKV100AR.16 Plano-Concave Cylindrical Lens is a 650 to 1000 nm anti-reflection coated, 2 inch (50.8 mm) length by 1 inch (25.4 mm) width, N-BK7 plano-concave cylindrical lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision cylindrical lenses are manufactured from fine annealed optical glass and are polished to tight tolerances to ensure minimum wavefront distortion.
| Newport MKS | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | CKV100AR.16 |
| Product Name | Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm,-100mm FL,650-1000nm |
| Lens Type | Cylindrical Lens; Spherical Lens |
| Focal Length | -104 mm (-4.09 inch) |
| Center Thickness | 6 mm (0.2362 inch) |
| Edge Thickness | 7.46 mm (0.2937 inch) |
| Radius of Curvature | -51.7 mm (-2.04 inch) |