Newport MKS Meniscus Lens, BLACKMagic, 1.5 in. Diameter, 7.5 in. FL, 7.4 mm Edge, Trumpf, Amada 61983LA

Description
The 61983LA meniscus infrared lens is made of ZnSe material and is Trumpf® and Amada® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 7.4 mm, and a focal length of 7.5 inch. Zinc Selenide's low absorption coefficient makes it a perfect candidate for focusing applications using high power CO2 lasers. The Black Magic™ AR coating used for these CO2 laser lenses is designed specifically for 10.6 micron wavelength. The high quality coating increases the amount of energy going through the lens and decrease the absoption to <0.15%. These lenses are designed for high durability and accuracy and manufactured by automated CNC technology to assure complete uniformity. In most laser cutting machines, meniscus lenses are used because they produce a smaller focus diameter.
Request a Quote
Description
The 61983LA meniscus infrared lens is made of ZnSe material and is Trumpf® and Amada® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 7.4 mm, and a focal length of 7.5 inch. Zinc Selenide's low absorption coefficient makes it a perfect candidate for focusing applications using high power CO2 lasers. The Black Magic™ AR coating used for these CO2 laser lenses is designed specifically for 10.6 micron wavelength. The high quality coating increases the amount of energy going through the lens and decrease the absoption to <0.15%. These lenses are designed for high durability and accuracy and manufactured by automated CNC technology to assure complete uniformity. In most laser cutting machines, meniscus lenses are used because they produce a smaller focus diameter.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Meniscus Lens, BLACKMagic, 1.5 in. Diameter, 7.5 in. FL, 7.4 mm Edge, Trumpf, Amada - 61983LA - Newport MKS
Irvine, CA, United States
Meniscus Lens, BLACKMagic, 1.5 in. Diameter, 7.5 in. FL, 7.4 mm Edge, Trumpf, Amada
61983LA
Meniscus Lens, BLACKMagic, 1.5 in. Diameter, 7.5 in. FL, 7.4 mm Edge, Trumpf, Amada 61983LA
The 61983LA meniscus infrared lens is made of ZnSe material and is Trumpf® and Amada® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 7.4 mm, and a focal length of 7.5 inch. Zinc Selenide's low absorption coefficient makes it a perfect candidate for focusing applications using high power CO2 lasers. The Black Magic™ AR coating used for these CO2 laser lenses is designed specifically for 10.6 micron wavelength. The high quality coating increases the amount of energy going through the lens and decrease the absoption to <0.15%. These lenses are designed for high durability and accuracy and manufactured by automated CNC technology to assure complete uniformity. In most laser cutting machines, meniscus lenses are used because they produce a smaller focus diameter.

The 61983LA meniscus infrared lens is made of ZnSe material and is Trumpf® and Amada® OEM compatible. It has a diameter of 1.5 in. (38.1 mm), edge thickness of 7.4 mm, and a focal length of 7.5 inch. Zinc Selenide's low absorption coefficient makes it a perfect candidate for focusing applications using high power CO2 lasers. The Black Magic™ AR coating used for these CO2 laser lenses is designed specifically for 10.6 micron wavelength. The high quality coating increases the amount of energy going through the lens and decrease the absoption to <0.15%. These lenses are designed for high durability and accuracy and manufactured by automated CNC technology to assure complete uniformity. In most laser cutting machines, meniscus lenses are used because they produce a smaller focus diameter.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 61983LA
Product Name Meniscus Lens, BLACKMagic, 1.5 in. Diameter, 7.5 in. FL, 7.4 mm Edge, Trumpf, Amada
Lens Type Meniscus
Unlock Full Specs
to access all available technical data

Similar Products

Aspherical Lenses, Achromatic, 25.00 mm Diameter, 35.00 mm EFL - APAC16 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 28.14 mm (1.11 inch)
Center Thickness 11.58 mm (0.4559 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 250 mm EFL, 650-1000nm - KBX079AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 249 mm (9.8 inch)
Center Thickness 3.63 mm (0.1428 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -100 mm EFL, 1000-1550nm - KBC037AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens Set, Introductory, N-BK7, Inc. 5 Lenses, 430-700nm - CKIT-2AR.14-P - Newport MKS
Specs
Lens Type Cylindrical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details