Newport MKS Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 6.4 mm EFL, 1064nm KBX010AR.33

Description
The KBX010AR.33 N-BK7 Bi-Convex Lens is a 1/4 inch (6.35 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 6.4 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBX010AR.33 N-BK7 Bi-Convex Lens is a 1/4 inch (6.35 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 6.4 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 6.4 mm EFL, 1064nm - KBX010AR.33 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 6.4 mm EFL, 1064nm
KBX010AR.33
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 6.4 mm EFL, 1064nm KBX010AR.33
The KBX010AR.33 N-BK7 Bi-Convex Lens is a 1/4 inch (6.35 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 6.4 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBX010AR.33 N-BK7 Bi-Convex Lens is a 1/4 inch (6.35 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 6.4 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBX010AR.33
Product Name Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 6.4 mm EFL, 1064nm
Lens Type Spherical Lens
Focal Length 4.47 mm (0.1760 inch)
Center Thickness 4.96 mm (0.1953 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 38.1 mm EFL, 1064nm - KBX031AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 36.74 mm (1.45 inch)
Center Thickness 4.05 mm (0.1594 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 25.4x6.35mm,-6.4mm FL,650-1000nm - CKV006AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -10.96 mm (-0.4315 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Focusing Lens, Plano-Convex, 38.1 mm, UVFS, 150 mm EFL, Uncoated - 41570 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 146 mm (5.77 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
Bi-Concave Lens, N-BK7, 6.35 mm Diameter, -12.5 mm EFL, Uncoated - KBC010 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -13.29 mm (-0.5232 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details