Newport MKS Motorized Vertical Stage, 100 mm Travel, 400 N Load, DC motor, 1/4-20 IMS100V

Description
The IMS100V Vertical Linear Stages offers long 100 mm travel in a cost effective package. They are an ideal solution for both precision industrial and laboratory applications requiring precise vertical motion with 0.3 μm MIM for loads up to 400 N. Features include: four-way equal load ball bearings to provide superior cantilevered loading characteristics, caged recirculating balls to ensure maintenance-free operation without cage migration, self-locking lead screw to ensure superior in-position stability with no change of position at power off, and a direct-read to encoder provide superior accuracy and minimum hysteresis. Ideal for a wide range of precision industrial and research applications. FEM-Optimized Aluminum Body Similar to the finite element method (FEM) used to optimize the structural design of IMS series DC and stepper motor linear stages, the optimized aluminum body of the IMS-V is designed for extreme stiffness and minimizes bi-metal bending without compromising weight. This results in a light and stable stage whose rigid body reduces deflection under load. Recirculating Ball Bearings for High Load Capacity The IMS-V features four-point contact, recirculating ball bearings to provide superior cantilevered loading capacity compared to other vertical stage families. The caged, recirculating ball bearings counteract moment loads and ensure maintenance-free operation. Direct Position Feedback Precision position feedback is provided by a linear scale encoder, which contributes to sub-micron MIM and makes the IMS-V less susceptible to hysteresis. The direct read system is impervious to position drift caused by motion-induced heating of the lead screw for improved accuracy and repeatability. Efficient Drive System The drive system utilizes a self-locking lead screw with a proprietary, low-friction and wear-resistant nut optimized for carrying high axial loads. Consequently, these features decrease settling time by minimizing oscillation and unwanted motion. Additionally, the self-locking lead screw is not back drivable. This offers the best position stability, and (in contrast to braked ball screw drives) when the stage is within proper loading conditons, its position will not change when power is off. Metrology Report Included at No Additional Cost Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications. IMS-V Load Diagram This loading diagram defines compliance in pitch, roll, and yaw. It can also be used to calculate off-center loads when the cantilever distance is known.
Request a Quote Datasheet
Description
The IMS100V Vertical Linear Stages offers long 100 mm travel in a cost effective package. They are an ideal solution for both precision industrial and laboratory applications requiring precise vertical motion with 0.3 μm MIM for loads up to 400 N. Features include: four-way equal load ball bearings to provide superior cantilevered loading characteristics, caged recirculating balls to ensure maintenance-free operation without cage migration, self-locking lead screw to ensure superior in-position stability with no change of position at power off, and a direct-read to encoder provide superior accuracy and minimum hysteresis. Ideal for a wide range of precision industrial and research applications. FEM-Optimized Aluminum Body Similar to the finite element method (FEM) used to optimize the structural design of IMS series DC and stepper motor linear stages, the optimized aluminum body of the IMS-V is designed for extreme stiffness and minimizes bi-metal bending without compromising weight. This results in a light and stable stage whose rigid body reduces deflection under load. Recirculating Ball Bearings for High Load Capacity The IMS-V features four-point contact, recirculating ball bearings to provide superior cantilevered loading capacity compared to other vertical stage families. The caged, recirculating ball bearings counteract moment loads and ensure maintenance-free operation. Direct Position Feedback Precision position feedback is provided by a linear scale encoder, which contributes to sub-micron MIM and makes the IMS-V less susceptible to hysteresis. The direct read system is impervious to position drift caused by motion-induced heating of the lead screw for improved accuracy and repeatability. Efficient Drive System The drive system utilizes a self-locking lead screw with a proprietary, low-friction and wear-resistant nut optimized for carrying high axial loads. Consequently, these features decrease settling time by minimizing oscillation and unwanted motion. Additionally, the self-locking lead screw is not back drivable. This offers the best position stability, and (in contrast to braked ball screw drives) when the stage is within proper loading conditons, its position will not change when power is off. Metrology Report Included at No Additional Cost Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications. IMS-V Load Diagram This loading diagram defines compliance in pitch, roll, and yaw. It can also be used to calculate off-center loads when the cantilever distance is known.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Vertical Stage, 100 mm Travel, 400 N Load, DC motor, 1/4-20 - IMS100V - Newport MKS
Irvine, CA, United States
Motorized Vertical Stage, 100 mm Travel, 400 N Load, DC motor, 1/4-20
IMS100V
Motorized Vertical Stage, 100 mm Travel, 400 N Load, DC motor, 1/4-20 IMS100V
The IMS100V Vertical Linear Stages offers long 100 mm travel in a cost effective package. They are an ideal solution for both precision industrial and laboratory applications requiring precise vertical motion with 0.3 μm MIM for loads up to 400 N. Features include: four-way equal load ball bearings to provide superior cantilevered loading characteristics, caged recirculating balls to ensure maintenance-free operation without cage migration, self-locking lead screw to ensure superior in-position stability with no change of position at power off, and a direct-read to encoder provide superior accuracy and minimum hysteresis. Ideal for a wide range of precision industrial and research applications. FEM-Optimized Aluminum Body Similar to the finite element method (FEM) used to optimize the structural design of IMS series DC and stepper motor linear stages, the optimized aluminum body of the IMS-V is designed for extreme stiffness and minimizes bi-metal bending without compromising weight. This results in a light and stable stage whose rigid body reduces deflection under load. Recirculating Ball Bearings for High Load Capacity The IMS-V features four-point contact, recirculating ball bearings to provide superior cantilevered loading capacity compared to other vertical stage families. The caged, recirculating ball bearings counteract moment loads and ensure maintenance-free operation. Direct Position Feedback Precision position feedback is provided by a linear scale encoder, which contributes to sub-micron MIM and makes the IMS-V less susceptible to hysteresis. The direct read system is impervious to position drift caused by motion-induced heating of the lead screw for improved accuracy and repeatability. Efficient Drive System The drive system utilizes a self-locking lead screw with a proprietary, low-friction and wear-resistant nut optimized for carrying high axial loads. Consequently, these features decrease settling time by minimizing oscillation and unwanted motion. Additionally, the self-locking lead screw is not back drivable. This offers the best position stability, and (in contrast to braked ball screw drives) when the stage is within proper loading conditons, its position will not change when power is off. Metrology Report Included at No Additional Cost Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications. IMS-V Load Diagram This loading diagram defines compliance in pitch, roll, and yaw. It can also be used to calculate off-center loads when the cantilever distance is known.

The IMS100V Vertical Linear Stages offers long 100 mm travel in a cost effective package. They are an ideal solution for both precision industrial and laboratory applications requiring precise vertical motion with 0.3 μm MIM for loads up to 400 N. Features include: four-way equal load ball bearings to provide superior cantilevered loading characteristics, caged recirculating balls to ensure maintenance-free operation without cage migration, self-locking lead screw to ensure superior in-position stability with no change of position at power off, and a direct-read to encoder provide superior accuracy and minimum hysteresis. Ideal for a wide range of precision industrial and research applications.

FEM-Optimized Aluminum Body

Similar to the finite element method (FEM) used to optimize the structural design of IMS series DC and stepper motor linear stages, the optimized aluminum body of the IMS-V is designed for extreme stiffness and minimizes bi-metal bending without compromising weight. This results in a light and stable stage whose rigid body reduces deflection under load.


Recirculating Ball Bearings for High Load Capacity

The IMS-V features four-point contact, recirculating ball bearings to provide superior cantilevered loading capacity compared to other vertical stage families. The caged, recirculating ball bearings counteract moment loads and ensure maintenance-free operation.

Direct Position Feedback

Precision position feedback is provided by a linear scale encoder, which contributes to sub-micron MIM and makes the IMS-V less susceptible to hysteresis. The direct read system is impervious to position drift caused by motion-induced heating of the lead screw for improved accuracy and repeatability.

Efficient Drive System


The drive system utilizes a self-locking lead screw with a proprietary, low-friction and wear-resistant nut optimized for carrying high axial loads. Consequently, these features decrease settling time by minimizing oscillation and unwanted motion. Additionally, the self-locking lead screw is not back drivable. This offers the best position stability, and (in contrast to braked ball screw drives) when the stage is within proper loading conditons, its position will not change when power is off.


Metrology Report Included at No Additional Cost


Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.

IMS-V Load Diagram

This loading diagram defines compliance in pitch, roll, and yaw. It can also be used to calculate off-center loads when the cantilever distance is known.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number IMS100V
Product Name Motorized Vertical Stage, 100 mm Travel, 400 N Load, DC motor, 1/4-20
Axis Configuration Z Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator, DC Servo, 6 mm Travel, TRABCC and CONEX-CC Controller - CONEX-TRB6CC - Newport MKS
Specs
Stroke or X-Axis Travel 0.2362 inch (6 mm)
Rated Speed 0.0787 in/sec (0.1200 m/min)
Motor Type DC Servo; DC servo
View Details
Manual Linear Stage, Crossed-Roller Bearings, Aperture, 1.0 in. Travel, 1/4-20 - 426A - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Device Type Crossed Roller Slide
View Details
XY Linear Stage, Gothic-Arch, 65 x 65 mm, Pico X, Micro Y, M4 and M6 - 9063-XY-PN-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Linear Stage, 25.4 mm, Crossed Roller Bearing, XZ Pico, Y Micro, Metric - 9067-XYZ-PNP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details