The HXP100PHA-ELEC-D is the controller for the HXP100PHA-MECA hexapod, designed to drive the six-axis parallel kinematic positioner with guaranteed accuracy and repeatability. It supports advanced features including instrument-grade I/Os, hardware-based triggers, high-speed on-the-fly data acquisition, fast TCP/IP communication, and integrated TCL programming. The controller can drive up to two additional single-axis stages and is compatible with RightPath™ trajectory control to minimize runout. It is paired exclusively with the HXP100PHA-MECA hexapod, which has a 60 N centered load capacity and operates with a stepper motor. The system enables virtual pivot point definition and dual coordinate systems (tool and work) for simplified positioning.
The HXP100PHA-ELEC-D is the controller for the HXP100PHA-MECA hexapod that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP100PHA is a cost-effective solution to complex motion applications that require repeatablity and accuracy in up to six axes. Contrary to the image of being complex and highly priced, the HXP100P hexapod is not only affordable but extremely easy to use. The HXP100PHA-ELEC can perform complex tasks easily with user-defined virtual rotation points, multiple digital and analog I/O and an extensive command set with numerous driver libraries. Additional HXP100PHA-ELEC-D features includes: RightPathTM Trajectory and EPICS compatible. Order with HXP100PHA-MECA.
| Newport MKS | |
|---|---|
| Product Category | Motion Controllers |
| Product Number | HXP100PHA-ELEC-D |
| Product Name | Motion Controller, HXP100PHA-MECA |