Newport MKS High-Energy Pinhole, Molybdenum, 50 µm, 0.875-20 Thread 910PH-50

Description
The 910PH-50 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 50 ± 5 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. Each pinhole comes mounted into a black anodized aluminum body which is threaded (0.875-20) to be used with either the 910 Five-axis Spatial Filter or one of the LP-05A Multi-axis Lens Mounts.
Request a Quote
Description
The 910PH-50 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 50 ± 5 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. Each pinhole comes mounted into a black anodized aluminum body which is threaded (0.875-20) to be used with either the 910 Five-axis Spatial Filter or one of the LP-05A Multi-axis Lens Mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Energy Pinhole, Molybdenum, 50 µm, 0.875-20 Thread - 910PH-50 - Newport MKS
Irvine, CA, United States
High-Energy Pinhole, Molybdenum, 50 µm, 0.875-20 Thread
910PH-50
High-Energy Pinhole, Molybdenum, 50 µm, 0.875-20 Thread 910PH-50
The 910PH-50 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 50 ± 5 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. Each pinhole comes mounted into a black anodized aluminum body which is threaded (0.875-20) to be used with either the 910 Five-axis Spatial Filter or one of the LP-05A Multi-axis Lens Mounts.

The 910PH-50 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 50 ± 5 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. Each pinhole comes mounted into a black anodized aluminum body which is threaded (0.875-20) to be used with either the 910 Five-axis Spatial Filter or one of the LP-05A Multi-axis Lens Mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 910PH-50
Product Name High-Energy Pinhole, Molybdenum, 50 µm, 0.875-20 Thread
Filter Type High Energy Pinhole
Unlock Full Specs
to access all available technical data

Similar Products

ND Filter Rotator, Compact, 1.0 in. Hub, 1/4-20 - 941 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
View Details
High-Energy Pinhole, Molybdenum, 15 µm, 0.875-20 Thread - 910PH-15 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details
Heat Absorbing Glass Filter, 25.4 mm Diameter, IR Cut-off, KG-2 Glass - FSR-KG2 - Newport MKS
Specs
Filter Type Color Filters; Short Pass Filters; Heat Absorbing Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 2 to 3 mm (0.0787 to 0.1181 inch)
View Details
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 0.2 OD - FBS-ND02 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 3 mm (0.1181 inch)
View Details