Newport MKS Bandpass Filter, Fluorescence, 25.0 mm, 545 nm Center, 30 nm Bandwidth HPX545-30

Description
The HPX545-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 545 nm and nominal bandwidth of 30 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 580-670 nm.
Request a Quote
Description
The HPX545-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 545 nm and nominal bandwidth of 30 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 580-670 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter, Fluorescence, 25.0 mm, 545 nm Center, 30 nm Bandwidth - HPX545-30 - Newport MKS
Irvine, CA, United States
Bandpass Filter, Fluorescence, 25.0 mm, 545 nm Center, 30 nm Bandwidth
HPX545-30
Bandpass Filter, Fluorescence, 25.0 mm, 545 nm Center, 30 nm Bandwidth HPX545-30
The HPX545-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 545 nm and nominal bandwidth of 30 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 580-670 nm.

The HPX545-30 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 545 nm and nominal bandwidth of 30 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 580-670 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number HPX545-30
Product Name Bandpass Filter, Fluorescence, 25.0 mm, 545 nm Center, 30 nm Bandwidth
Filter Type Bandpass / Interference Filters; Fluorescence Excitation Filter
Unlock Full Specs
to access all available technical data

Similar Products

Optical Filter, Shortpass, 25.4 mm, 1000 nm Cut-off, 475-980 nm Transmission - 10SWF-1000-B - Newport MKS
Specs
Filter Type Short Pass Filters; Standard Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 800±2 nm, 12±2 nm FWHM - 20BPF10-800 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 2.74 mm (0.1080 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 850±2 nm, 13±2 nm FWHM - 20BPF10-850 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.35 mm (0.1320 inch)
View Details
Neutral Density Filter, Absorptive, 12.7 mm, 0.8 OD at 546.1 nm - FR-OD80 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details