Newport MKS Bandpass Filter, Fluorescence, 25.0 mm, 535 nm Center, 40 nm Bandwidth HPX535-40

Description
The HPX535-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 535 nm and nominal bandwidth of 40 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 575-660 nm.
Request a Quote
Description
The HPX535-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 535 nm and nominal bandwidth of 40 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 575-660 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter, Fluorescence, 25.0 mm, 535 nm Center, 40 nm Bandwidth - HPX535-40 - Newport MKS
Irvine, CA, United States
Bandpass Filter, Fluorescence, 25.0 mm, 535 nm Center, 40 nm Bandwidth
HPX535-40
Bandpass Filter, Fluorescence, 25.0 mm, 535 nm Center, 40 nm Bandwidth HPX535-40
The HPX535-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 535 nm and nominal bandwidth of 40 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 575-660 nm.

The HPX535-40 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 4.3 mm thick band pass filter with nominal center wavelength at 535 nm and nominal bandwidth of 40 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced emission blocking from 575-660 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number HPX535-40
Product Name Bandpass Filter, Fluorescence, 25.0 mm, 535 nm Center, 40 nm Bandwidth
Filter Type Bandpass / Interference Filters; Fluorescence Excitation Filter
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored-Glass Alternative, 2x2 in., 435 nm Cut-on - 20CGA-435 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
High-Energy Pinhole, Molybdenum, 50 µm, 0.875-20 Thread - 910PH-50 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 520±2 nm Center, 10±2 nm FWHM - 20BPF10-520 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 2.87 mm (0.1130 inch)
View Details
Optical Filter, Mercury Line, 25.4 mm, 253.7±3 nm Center, 11±3nm FWHM - 10MLF10-254 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Mercury Line Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 5.08 mm (0.2000 inch)
View Details