Newport MKS Bandpass Filter, Fluorescence, 25.0 mm, 690 nm Center, 50 nm Bandwidth HPM690-50

Description
The HPM690-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 690 nm and nominal bandwidth of 50 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 580-657 nm.
Request a Quote
Description
The HPM690-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 690 nm and nominal bandwidth of 50 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 580-657 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter, Fluorescence, 25.0 mm, 690 nm Center, 50 nm Bandwidth - HPM690-50 - Newport MKS
Irvine, CA, United States
Bandpass Filter, Fluorescence, 25.0 mm, 690 nm Center, 50 nm Bandwidth
HPM690-50
Bandpass Filter, Fluorescence, 25.0 mm, 690 nm Center, 50 nm Bandwidth HPM690-50
The HPM690-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 690 nm and nominal bandwidth of 50 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 580-657 nm.

The HPM690-50 HPFTM Fluorescence Bandpass Filter is 25.0 mm diameter, 3.5 mm thick band pass filter with nominal center wavelength at 690 nm and nominal bandwidth of 50 nm. It is manufactured to provide maximum performance delivering exceptionally high passband transmission (≥ 90%) and enhanced excitation blocking from 580-657 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number HPM690-50
Product Name Bandpass Filter, Fluorescence, 25.0 mm, 690 nm Center, 50 nm Bandwidth
Filter Type Bandpass / Interference Filters; Fluorescence Emission Filter
Unlock Full Specs
to access all available technical data

Similar Products

ODiate® Excitation Filter, 25.0 mm, 380 nm CWL, 59 nm FWHM - OD8-EX380-59-B - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Fluorescence Excitation Filter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 2 mm (0.0787 inch)
View Details
Bandpass Filter, 25.4 mm, 500±10 nm Center, 70±30 nm FWHM - 10BPF70-500 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Metallic ND Filter, UV Fused Silica, 25.4 mm, 2.5 OD at 632.8 nm - FRQ-ND25 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Bandpass Filter, 25.4 mm, 900±2 nm Center, 10±2 nm FWHM - 10BPF10-900 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details