Newport MKS Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 686-745 nm Trans. HPD675

Description
The HPD675 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 686 - 745 nm and high reflectance (≥ 95% from 615- 669 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.
Request a Quote
Description
The HPD675 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 686 - 745 nm and high reflectance (≥ 95% from 615- 669 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 686-745 nm Trans. - HPD675 - Newport MKS
Irvine, CA, United States
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 686-745 nm Trans.
HPD675
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 686-745 nm Trans. HPD675
The HPD675 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 686 - 745 nm and high reflectance (≥ 95% from 615- 669 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.

The HPD675 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 686 - 745 nm and high reflectance (≥ 95% from 615- 669 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number HPD675
Product Name Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 686-745 nm Trans.
Filter Type Dichroic Filters; Long Pass Filters; Fluorescence Longpass Dichroic Filter
Unlock Full Specs
to access all available technical data

Similar Products

UV Bandpass Filter, 25.4 mm, 260±3 nm Center, 11±3 nm FWHM - 10BPF10-260 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
High-Energy Pinhole, Molybdenum, 30 µm, 0.875-20 Thread - 910PH-30 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details
Metallic ND Filter, UV Fused Silica, 25.4 mm, 1.5 OD at 632.8 nm - FRQ-ND15 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Heat Absorbing Glass Filter, Coated, Ø12.7 mm, IR Cut-off, KG3 - FR-KG3-C - Newport MKS
Specs
Filter Type Color Filters; Short Pass Filters; Heat Absorbing Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 1.9 to 3.1 mm (0.0748 to 0.1220 inch)
View Details