Newport MKS Shortpass Filter, Dichroic, 12.5 mm, 400 nm Cut-off, 325-385 nm Transmission 05SWF-400-B

Description
The 05SWF-400-B High Performance Shortpass Edge Filter is a 0.49 in. (12.5 mm) diameter optical filter with a cut-off wavelength of 400 ±2 nm. Designed for 45 degree angle of incidence beams, it transmits 325-385 nm spectral range and rejects 420 - 485 nm spectral range by reflection. Our short-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters.
Request a Quote
Description
The 05SWF-400-B High Performance Shortpass Edge Filter is a 0.49 in. (12.5 mm) diameter optical filter with a cut-off wavelength of 400 ±2 nm. Designed for 45 degree angle of incidence beams, it transmits 325-385 nm spectral range and rejects 420 - 485 nm spectral range by reflection. Our short-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shortpass Filter, Dichroic, 12.5 mm, 400 nm Cut-off, 325-385 nm Transmission - 05SWF-400-B - Newport MKS
Irvine, CA, United States
Shortpass Filter, Dichroic, 12.5 mm, 400 nm Cut-off, 325-385 nm Transmission
05SWF-400-B
Shortpass Filter, Dichroic, 12.5 mm, 400 nm Cut-off, 325-385 nm Transmission 05SWF-400-B
The 05SWF-400-B High Performance Shortpass Edge Filter is a 0.49 in. (12.5 mm) diameter optical filter with a cut-off wavelength of 400 ±2 nm. Designed for 45 degree angle of incidence beams, it transmits 325-385 nm spectral range and rejects 420 - 485 nm spectral range by reflection. Our short-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters.

The 05SWF-400-B High Performance Shortpass Edge Filter is a 0.49 in. (12.5 mm) diameter optical filter with a cut-off wavelength of 400 ±2 nm. Designed for 45 degree angle of incidence beams, it transmits 325-385 nm spectral range and rejects 420 - 485 nm spectral range by reflection. Our short-wave pass filters have a steep transition between the region of transmission and reflection that is much steeper than colored glass filters.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 05SWF-400-B
Product Name Shortpass Filter, Dichroic, 12.5 mm, 400 nm Cut-off, 325-385 nm Transmission
Filter Type Short Pass Filters; High Transmission Shortpass Filter
Unlock Full Specs
to access all available technical data

Similar Products

Metallic ND Filter, UV Fused Silica, 25.4 mm, 0.2 OD at 632.8 nm - FRQ-ND02 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Longpass Filter, Dielectric, 25.4 mm, 400 ± 5 nm Cut-On, 410 - 1200 nm - 10LWF-400-B - Newport MKS
Specs
Filter Type Long Pass Filters; Dielectric Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Longpass Filter, Colored Glass, 25.4 mm, 455 nm Cut-on, GG455 Glass - FSR-GG455 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
High-Energy Pinhole Set, Molybdenum, 5, 10, 15, 25, 50 µm - 900PH-SET - Newport MKS
Specs
Filter Type Pinhole Set
Filter Set Filter Set
Thickness 0.0152 mm (6.00E-4 inch)
View Details