Newport MKS Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 567-620 nm Trans. HPD550

Description
The HPD550 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 567 - 620 nm and high reflectance (≥ 95% from 490- 550 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.
Request a Quote
Description
The HPD550 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 567 - 620 nm and high reflectance (≥ 95% from 490- 550 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 567-620 nm Trans. - HPD550 - Newport MKS
Irvine, CA, United States
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 567-620 nm Trans.
HPD550
Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 567-620 nm Trans. HPD550
The HPD550 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 567 - 620 nm and high reflectance (≥ 95% from 490- 550 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.

The HPD550 HPF™ Series Fluorescence Longpass Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 567 - 620 nm and high reflectance (≥ 95% from 490- 550 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number HPD550
Product Name Longpass Dichroic Filter, Fluorescence, 25.5 x 36 mm, 567-620 nm Trans.
Filter Type Dichroic Filters; Long Pass Filters; Fluorescence Longpass Dichroic Filter
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 550 nm Cut-on, OG550 Glass - FSQ-OG550 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 780 nm Cut-on - 5CGA-780 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 450±3.5 nm, 25±3.5 nm FWHM - 20BPF25-450 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 5.89 mm (0.2320 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 570 nm Cut-on - 5CGA-570 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details