Newport MKS Fluorescence Dichroic Filter, 25.5 x 36 mm, 425-515 nm Trans. HPD400

Description
The HPD400 HPF™ Series Fluorescence Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 425 - 515 nm and high reflectance (≥ 95% from 325 - 395 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.
Request a Quote
Description
The HPD400 HPF™ Series Fluorescence Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 425 - 515 nm and high reflectance (≥ 95% from 325 - 395 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fluorescence Dichroic Filter, 25.5 x 36 mm, 425-515 nm Trans. - HPD400 - Newport MKS
Irvine, CA, United States
Fluorescence Dichroic Filter, 25.5 x 36 mm, 425-515 nm Trans.
HPD400
Fluorescence Dichroic Filter, 25.5 x 36 mm, 425-515 nm Trans. HPD400
The HPD400 HPF™ Series Fluorescence Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 425 - 515 nm and high reflectance (≥ 95% from 325 - 395 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.

The HPD400 HPF™ Series Fluorescence Dichroic Filter is manufactured to provide maximum performance delivering exceptionally high transmission (≥ 93%) from 425 - 515 nm and high reflectance (≥ 95% from 325 - 395 nm. This rectangular shaped dichroic filter is 25.5 x 36.0 mm with a nominal 1.0 mm thickness.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number HPD400
Product Name Fluorescence Dichroic Filter, 25.5 x 36 mm, 425-515 nm Trans.
Filter Type Dichroic Filters; Long Pass Filters; Fluorescence Dichroic Filter
Unlock Full Specs
to access all available technical data

Similar Products

UV Bandpass Filter, 25.4 mm, 250±3 nm Center, 11±3 nm FWHM - 10BPF10-250 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 550±10 nm, 70±30 nm FWHM - 20BPF70-550 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.33 mm (0.1310 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 2x2 in., 850 nm Cut-on - 20CGA-850 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
New Raman Longpass Edge Filter, ODiate®, 25.0 mm, 532 nm Laser Line - OD8-RLP532-B - Newport MKS
Specs
Filter Type Long Pass Filters; Raman Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 2 mm (0.0787 inch)
View Details