Newport MKS Motorized Vertical Stage, High Precision, 30 mm Travel, GTS Series GTS30V

Description
The GTS30V is a compact, vertical stage that combines outstanding trajectory accuracy with fine adjustment capability of 0.1 μm Minimum Incremental Motion with a travel range of 30 mm. Features include: a vertical guide system composed of matched pairs of anti-creep crossed roller bearings resulting in high-precision, ripple-free motion, a folded DC motor with a precision ground and a low-friction lead screw designed to deliver ultra-smooth motion. The GTS30V also does not back drive even with heavy loads, offering excellent in-position stability. A reduction belt between the motor and lead screw increases available output torque and robustness for servo loop sensitivity. The GTS30V is ideal for applications such as semiconductor wafer inspection, scanning, microscopy, laser machining, automated device alignment, metrology, quality control and applications requiring long travel vertical motion of 30 mm. Direct Vertical Guiding High-precision vertical motion is achieved using a direct vertical guiding system composed of matched pairs of anti-creep crossed roller bearings for the GTS30V and recirculating ball bearings for GTS70V. These linear guides were chosen to provide the straightest trajectory, smooth and precise motion and robust, long term operation. Additionally, the crossed roller bearings in GTS30V have the added advantage of more quiet, ripple-free motion, which is important in metrology level applications. Crossed Roller Bearings High Efficiency Drive Train A folded DC motor with a precision ground, low-friction lead screw delivers ultra-smooth motion even at high loads. A reduction belt between the motor and the lead screw increases the available output torque and reduces servo sensitivity, ensuring 100 nm MIM. Direct Position Feedback Precision position feedback is supplied by a linear scale encoder, which contributes to sub-micron MIM and makes the GTS-V less susceptible to hysteresis. The direct read encoder system is impervious to position drift caused by motion-induced heating of the lead screw for improved accuracy and repeatability. For higher load applications, the GTS70VCC with a motor-mounted rotary encoder is recommended. Plug and Play - ESP Compatible All GTS-V stages are ESP-compatible. When connected to a Newport controller, they are quickly recognized and their operating parameters are configured without the need for user input. This Plug and Play feature is not only transparent to the user, but it also ensures the safe operation of the stage. Manual Knob The manual knob is convenient when the power is off and when quick and coarse adjustment is needed. Multi-Axis Stage Assemblies When combined with Newport motorized linear and rotation stages, the GTS-V vertical stage is a space-saving alternative to traditional stacks of stages and provides unobstructed access to the payload from any side. Furthermore, centering the payload over the bearings ensures less cantilevering load effects and Abbe induced motion errors. ILS250, GTS30V and URS100 stages for an XZ-Θz Assembly
Request a Quote Datasheet
Description
The GTS30V is a compact, vertical stage that combines outstanding trajectory accuracy with fine adjustment capability of 0.1 μm Minimum Incremental Motion with a travel range of 30 mm. Features include: a vertical guide system composed of matched pairs of anti-creep crossed roller bearings resulting in high-precision, ripple-free motion, a folded DC motor with a precision ground and a low-friction lead screw designed to deliver ultra-smooth motion. The GTS30V also does not back drive even with heavy loads, offering excellent in-position stability. A reduction belt between the motor and lead screw increases available output torque and robustness for servo loop sensitivity. The GTS30V is ideal for applications such as semiconductor wafer inspection, scanning, microscopy, laser machining, automated device alignment, metrology, quality control and applications requiring long travel vertical motion of 30 mm. Direct Vertical Guiding High-precision vertical motion is achieved using a direct vertical guiding system composed of matched pairs of anti-creep crossed roller bearings for the GTS30V and recirculating ball bearings for GTS70V. These linear guides were chosen to provide the straightest trajectory, smooth and precise motion and robust, long term operation. Additionally, the crossed roller bearings in GTS30V have the added advantage of more quiet, ripple-free motion, which is important in metrology level applications. Crossed Roller Bearings High Efficiency Drive Train A folded DC motor with a precision ground, low-friction lead screw delivers ultra-smooth motion even at high loads. A reduction belt between the motor and the lead screw increases the available output torque and reduces servo sensitivity, ensuring 100 nm MIM. Direct Position Feedback Precision position feedback is supplied by a linear scale encoder, which contributes to sub-micron MIM and makes the GTS-V less susceptible to hysteresis. The direct read encoder system is impervious to position drift caused by motion-induced heating of the lead screw for improved accuracy and repeatability. For higher load applications, the GTS70VCC with a motor-mounted rotary encoder is recommended. Plug and Play - ESP Compatible All GTS-V stages are ESP-compatible. When connected to a Newport controller, they are quickly recognized and their operating parameters are configured without the need for user input. This Plug and Play feature is not only transparent to the user, but it also ensures the safe operation of the stage. Manual Knob The manual knob is convenient when the power is off and when quick and coarse adjustment is needed. Multi-Axis Stage Assemblies When combined with Newport motorized linear and rotation stages, the GTS-V vertical stage is a space-saving alternative to traditional stacks of stages and provides unobstructed access to the payload from any side. Furthermore, centering the payload over the bearings ensures less cantilevering load effects and Abbe induced motion errors. ILS250, GTS30V and URS100 stages for an XZ-Θz Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Vertical Stage, High Precision, 30 mm Travel, GTS Series - GTS30V - Newport MKS
Irvine, CA, United States
Motorized Vertical Stage, High Precision, 30 mm Travel, GTS Series
GTS30V
Motorized Vertical Stage, High Precision, 30 mm Travel, GTS Series GTS30V
The GTS30V is a compact, vertical stage that combines outstanding trajectory accuracy with fine adjustment capability of 0.1 μm Minimum Incremental Motion with a travel range of 30 mm. Features include: a vertical guide system composed of matched pairs of anti-creep crossed roller bearings resulting in high-precision, ripple-free motion, a folded DC motor with a precision ground and a low-friction lead screw designed to deliver ultra-smooth motion. The GTS30V also does not back drive even with heavy loads, offering excellent in-position stability. A reduction belt between the motor and lead screw increases available output torque and robustness for servo loop sensitivity. The GTS30V is ideal for applications such as semiconductor wafer inspection, scanning, microscopy, laser machining, automated device alignment, metrology, quality control and applications requiring long travel vertical motion of 30 mm. Direct Vertical Guiding High-precision vertical motion is achieved using a direct vertical guiding system composed of matched pairs of anti-creep crossed roller bearings for the GTS30V and recirculating ball bearings for GTS70V. These linear guides were chosen to provide the straightest trajectory, smooth and precise motion and robust, long term operation. Additionally, the crossed roller bearings in GTS30V have the added advantage of more quiet, ripple-free motion, which is important in metrology level applications. Crossed Roller Bearings High Efficiency Drive Train A folded DC motor with a precision ground, low-friction lead screw delivers ultra-smooth motion even at high loads. A reduction belt between the motor and the lead screw increases the available output torque and reduces servo sensitivity, ensuring 100 nm MIM. Direct Position Feedback Precision position feedback is supplied by a linear scale encoder, which contributes to sub-micron MIM and makes the GTS-V less susceptible to hysteresis. The direct read encoder system is impervious to position drift caused by motion-induced heating of the lead screw for improved accuracy and repeatability. For higher load applications, the GTS70VCC with a motor-mounted rotary encoder is recommended. Plug and Play - ESP Compatible All GTS-V stages are ESP-compatible. When connected to a Newport controller, they are quickly recognized and their operating parameters are configured without the need for user input. This Plug and Play feature is not only transparent to the user, but it also ensures the safe operation of the stage. Manual Knob The manual knob is convenient when the power is off and when quick and coarse adjustment is needed. Multi-Axis Stage Assemblies When combined with Newport motorized linear and rotation stages, the GTS-V vertical stage is a space-saving alternative to traditional stacks of stages and provides unobstructed access to the payload from any side. Furthermore, centering the payload over the bearings ensures less cantilevering load effects and Abbe induced motion errors. ILS250, GTS30V and URS100 stages for an XZ-Θz Assembly

The GTS30V is a compact, vertical stage that combines outstanding trajectory accuracy with fine adjustment capability of 0.1 μm Minimum Incremental Motion with a travel range of 30 mm. Features include: a vertical guide system composed of matched pairs of anti-creep crossed roller bearings resulting in high-precision, ripple-free motion, a folded DC motor with a precision ground and a low-friction lead screw designed to deliver ultra-smooth motion. The GTS30V also does not back drive even with heavy loads, offering excellent in-position stability. A reduction belt between the motor and lead screw increases available output torque and robustness for servo loop sensitivity. The GTS30V is ideal for applications such as semiconductor wafer inspection, scanning, microscopy, laser machining, automated device alignment, metrology, quality control and applications requiring long travel vertical motion of 30 mm.

Direct Vertical Guiding

High-precision vertical motion is achieved using a direct vertical guiding system composed of matched pairs of anti-creep crossed roller bearings for the GTS30V and recirculating ball bearings for GTS70V. These linear guides were chosen to provide the straightest trajectory, smooth and precise motion and robust, long term operation. Additionally, the crossed roller bearings in GTS30V have the added advantage of more quiet, ripple-free motion, which is important in metrology level applications.


Crossed Roller Bearings

High Efficiency Drive Train

A folded DC motor with a precision ground, low-friction lead screw delivers ultra-smooth motion even at high loads. A reduction belt between the motor and the lead screw increases the available output torque and reduces servo sensitivity, ensuring 100 nm MIM.

Direct Position Feedback

Precision position feedback is supplied by a linear scale encoder, which contributes to sub-micron MIM and makes the GTS-V less susceptible to hysteresis. The direct read encoder system is impervious to position drift caused by motion-induced heating of the lead screw for improved accuracy and repeatability. For higher load applications, the GTS70VCC with a motor-mounted rotary encoder is recommended.


Plug and Play - ESP Compatible

All GTS-V stages are ESP-compatible. When connected to a Newport controller, they are quickly recognized and their operating parameters are configured without the need for user input. This Plug and Play feature is not only transparent to the user, but it also ensures the safe operation of the stage.


Manual Knob

The manual knob is convenient when the power is off and when quick and coarse adjustment is needed.

Multi-Axis Stage Assemblies

When combined with Newport motorized linear and rotation stages, the GTS-V vertical stage is a space-saving alternative to traditional stacks of stages and provides unobstructed access to the payload from any side. Furthermore, centering the payload over the bearings ensures less cantilevering load effects and Abbe induced motion errors.


ILS250, GTS30V and URS100 stages for an XZ-Θz Assembly

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number GTS30V
Product Name Motorized Vertical Stage, High Precision, 30 mm Travel, GTS Series
Axis Configuration Z Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Motorized XYZ Stage, Gothic-Arch Bearing, 40 x 40 mm, 13 mm, 8-32 & 1/4-20 - 9062-XYZ-PPP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Motorized Actuator, NSA12, CONEX-PP Integrated Controller, Vacuum - CONEX-NSA12V6 - Newport MKS
Specs
Stroke or X-Axis Travel 0.4331 inch (11 mm)
Rated Speed 0.0177 in/sec (0.0270 m/min)
Motor Type Stepper; Micro Step Drive Stepper
View Details
Lab Jack, 44.5 mm Travel, 4.375 x 6.5 in. Platform, 200 lb., 1/4-20 and M6 - 271 - Newport MKS
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 1.75 inch (44.5 mm)
View Details