Newport MKS Heat Absorbing Glass Filter, 50.8 x 50.8 mm, IR Cut-off, KG-3 Glass FSQ-KG3

Description
The FSQ-KG3 Heat Absorbing Glass Filter is a 50.8 x 50.8 mm infrared (IR) cut-off filter made of Schott KG3 filter glass. Heat absorbing glass filters reduce the heat transmitted through an optical system. They have high transmission in the visible wavelength region and absorb in the IR wavelength region, making them also useful as a shortpass filter. These absorption filters are precision polished for demanding research or OEM applications. This filter is extremely susceptible to high humidity. The filter will absorb moisture, and discoloration may happen. Please store this in a low humidity environment.
Request a Quote
Description
The FSQ-KG3 Heat Absorbing Glass Filter is a 50.8 x 50.8 mm infrared (IR) cut-off filter made of Schott KG3 filter glass. Heat absorbing glass filters reduce the heat transmitted through an optical system. They have high transmission in the visible wavelength region and absorb in the IR wavelength region, making them also useful as a shortpass filter. These absorption filters are precision polished for demanding research or OEM applications. This filter is extremely susceptible to high humidity. The filter will absorb moisture, and discoloration may happen. Please store this in a low humidity environment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Absorbing Glass Filter, 50.8 x 50.8 mm, IR Cut-off, KG-3 Glass - FSQ-KG3 - Newport MKS
Irvine, CA, United States
Heat Absorbing Glass Filter, 50.8 x 50.8 mm, IR Cut-off, KG-3 Glass
FSQ-KG3
Heat Absorbing Glass Filter, 50.8 x 50.8 mm, IR Cut-off, KG-3 Glass FSQ-KG3
The FSQ-KG3 Heat Absorbing Glass Filter is a 50.8 x 50.8 mm infrared (IR) cut-off filter made of Schott KG3 filter glass. Heat absorbing glass filters reduce the heat transmitted through an optical system. They have high transmission in the visible wavelength region and absorb in the IR wavelength region, making them also useful as a shortpass filter. These absorption filters are precision polished for demanding research or OEM applications. This filter is extremely susceptible to high humidity. The filter will absorb moisture, and discoloration may happen. Please store this in a low humidity environment.

The FSQ-KG3 Heat Absorbing Glass Filter is a 50.8 x 50.8 mm infrared (IR) cut-off filter made of Schott KG3 filter glass. Heat absorbing glass filters reduce the heat transmitted through an optical system. They have high transmission in the visible wavelength region and absorb in the IR wavelength region, making them also useful as a shortpass filter. These absorption filters are precision polished for demanding research or OEM applications.

This filter is extremely susceptible to high humidity. The filter will absorb moisture, and discoloration may happen. Please store this in a low humidity environment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Color Filters
Product Number FSQ-KG3
Product Name Heat Absorbing Glass Filter, 50.8 x 50.8 mm, IR Cut-off, KG-3 Glass
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored-Glass Alternative, 2x2 in., 335 nm Cut-on - 20CGA-335 - Newport MKS
Specs
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
Thickness 1.1 mm (0.0433 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 25.4 mm, 475 nm Cut-on - 10CGA-475 - Newport MKS
Specs
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
Thickness 1.1 mm (0.0433 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 2x2 in., 360 nm Cut-on - 20CGA-360 - Newport MKS
Specs
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
Thickness 1.1 mm (0.0433 inch)
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 435 nm Cut-on, GG435 - FSQ-GG435 - Newport MKS
Specs
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
Thickness 2 to 3 mm (0.0787 to 0.1181 inch)
View Details