Newport MKS Motorized Linear Stage, 100 mm Travel, Integrated Controller, M4 and M6 FCL100

Description
The FCL100 is a Stepper Motor Linear Stage with 100 mm of travel. The FCL series linear stages combine a fully integrated stepper motor controller and mid-range travel linear stage in a small footprint. Similar to the CONEX™ series for DC motor, the FCL stage comes fully pre-configured and enables true out-of-the box control. The iPP technology used in the FC series completely eliminates controller or driver set up, allowing users to simply connect the USB communication, plug in the power supply and start the included motion GUI. Features of the FCL stages include: FEM optimized aluminum body to avoid thermal expansions, robust construction of recirculating ball bearing for highly accurate linear motion and backlash-free ballscrew drive for rapid movement with short, step and settling time. Up to 4 FCL units can be daisy-chained and controlled with the same GUI. Cables and power supply sold separately.
Request a Quote
Description
The FCL100 is a Stepper Motor Linear Stage with 100 mm of travel. The FCL series linear stages combine a fully integrated stepper motor controller and mid-range travel linear stage in a small footprint. Similar to the CONEX™ series for DC motor, the FCL stage comes fully pre-configured and enables true out-of-the box control. The iPP technology used in the FC series completely eliminates controller or driver set up, allowing users to simply connect the USB communication, plug in the power supply and start the included motion GUI. Features of the FCL stages include: FEM optimized aluminum body to avoid thermal expansions, robust construction of recirculating ball bearing for highly accurate linear motion and backlash-free ballscrew drive for rapid movement with short, step and settling time. Up to 4 FCL units can be daisy-chained and controlled with the same GUI. Cables and power supply sold separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FCL100 is a stepper motor linear stage with 100 mm travel, featuring a built-in iPP stepper motor controller and driver for plug-and-play USB control. It uses a backlash-free ballscrew drive with recirculating ball bearings and an FEM-optimized aluminum body. The stage has uni-directional repeatability of 2 µm, bi-directional repeatability of 5 µm, accuracy of 5 µm, maximum speed of 20 mm/s, and a normal centered load capacity of 250 N. It includes optical limit and origin switches, supports daisy-chaining up to four units via RS-422, and complies with ASME B5.57 and ISO 230-2 measurement standards. The unit is 128 mm long, 100 mm wide, and 75 mm high, with mounting holes for M4 threads. Power supply and communication cables are sold separately.

Datasheet Summary
Powered by GS/AI

The FCL100 is a stepper motor linear stage with 100 mm travel, featuring a built-in iPP stepper motor controller and driver for plug-and-play USB control. It uses a backlash-free ballscrew drive with recirculating ball bearings and an FEM-optimized aluminum body. The stage has uni-directional repeatability of 2 µm, bi-directional repeatability of 5 µm, accuracy of 5 µm, maximum speed of 20 mm/s, and a normal centered load capacity of 250 N. It includes optical limit and origin switches, supports daisy-chaining up to four units via RS-422, and complies with ASME B5.57 and ISO 230-2 measurement standards. The unit is 128 mm long, 100 mm wide, and 75 mm high, with mounting holes for M4 threads. Power supply and communication cables are sold separately.

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, 100 mm Travel, Integrated Controller, M4 and M6 - FCL100 - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, 100 mm Travel, Integrated Controller, M4 and M6
FCL100
Motorized Linear Stage, 100 mm Travel, Integrated Controller, M4 and M6 FCL100
The FCL100 is a Stepper Motor Linear Stage with 100 mm of travel. The FCL series linear stages combine a fully integrated stepper motor controller and mid-range travel linear stage in a small footprint. Similar to the CONEX™ series for DC motor, the FCL stage comes fully pre-configured and enables true out-of-the box control. The iPP technology used in the FC series completely eliminates controller or driver set up, allowing users to simply connect the USB communication, plug in the power supply and start the included motion GUI. Features of the FCL stages include: FEM optimized aluminum body to avoid thermal expansions, robust construction of recirculating ball bearing for highly accurate linear motion and backlash-free ballscrew drive for rapid movement with short, step and settling time. Up to 4 FCL units can be daisy-chained and controlled with the same GUI. Cables and power supply sold separately.

The FCL100 is a Stepper Motor Linear Stage with 100 mm of travel. The FCL series linear stages combine a fully integrated stepper motor controller and mid-range travel linear stage in a small footprint. Similar to the CONEX™ series for DC motor, the FCL stage comes fully pre-configured and enables true out-of-the box control. The iPP technology used in the FC series completely eliminates controller or driver set up, allowing users to simply connect the USB communication, plug in the power supply and start the included motion GUI. Features of the FCL stages include: FEM optimized aluminum body to avoid thermal expansions, robust construction of recirculating ball bearing for highly accurate linear motion and backlash-free ballscrew drive for rapid movement with short, step and settling time. Up to 4 FCL units can be daisy-chained and controlled with the same GUI.
Cables and power supply sold separately.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number FCL100
Product Name Motorized Linear Stage, 100 mm Travel, Integrated Controller, M4 and M6
Stroke or X-Axis Travel 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Linear Stage, Gothic-Arch Bearings, 6.5 mm, 8-32, No Baseplate - 9061-COM - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.2559 inch (6.5 mm)
View Details
XYZ Linear Stage, 1 in., Crossed Roller Bearing, X Pico, YZ Micro - 9067-XYZ-PNN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details