Newport MKS ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 0.3 OD FBS-ND03

Description
The FBS-ND03 Metallic Neutral Density Filter is a 50.8 x 50.8 mm square Optical Crown Glass Metallic ND Filter with an optical density of 0.3 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.
Request a Quote
Description
The FBS-ND03 Metallic Neutral Density Filter is a 50.8 x 50.8 mm square Optical Crown Glass Metallic ND Filter with an optical density of 0.3 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 0.3 OD - FBS-ND03 - Newport MKS
Irvine, CA, United States
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 0.3 OD
FBS-ND03
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 0.3 OD FBS-ND03
The FBS-ND03 Metallic Neutral Density Filter is a 50.8 x 50.8 mm square Optical Crown Glass Metallic ND Filter with an optical density of 0.3 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.

The FBS-ND03 Metallic Neutral Density Filter is a 50.8 x 50.8 mm square Optical Crown Glass Metallic ND Filter with an optical density of 0.3 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number FBS-ND03
Product Name ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 0.3 OD
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

High-Energy Pinhole, Molybdenum, 75 µm, 0.875-20 Thread - 910PH-75 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 420 nm Cut-on, GG420 Glass - FSQ-GG420 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
UV Bandpass Filter, 25.4 mm, 295±2 nm Center, 12±2 nm FWHM - 10BPF10-295 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 2.5 OD - FBS-ND25 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 3 mm (0.1181 inch)
View Details