Newport MKS ND Filter Rotator, Compact, 7.5 mm Hub, 8-32 and M4 FR-CV-75

Description
The FR-CV-75 provides rotational adjustment for any of Newport’s Circular Linear Variable ND Filters having a Ø7.5 mm inner diameter. The slim design minimizes blockage of the filter's clear aperture and, with its clamping thumbscrew design, it can accommodate filter thicknesses from 2 to 13 mm. This mount is unique in that it has both English (8-32) and metric (M4) post mounting threads clearly marked on its base. To prevent inadvertent rotation after adjustment, the FR-CV-75 incorporates a side-located locking screw.
Request a Quote
Description
The FR-CV-75 provides rotational adjustment for any of Newport’s Circular Linear Variable ND Filters having a Ø7.5 mm inner diameter. The slim design minimizes blockage of the filter's clear aperture and, with its clamping thumbscrew design, it can accommodate filter thicknesses from 2 to 13 mm. This mount is unique in that it has both English (8-32) and metric (M4) post mounting threads clearly marked on its base. To prevent inadvertent rotation after adjustment, the FR-CV-75 incorporates a side-located locking screw.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ND Filter Rotator, Compact, 7.5 mm Hub, 8-32 and M4 - FR-CV-75 - Newport MKS
Irvine, CA, United States
ND Filter Rotator, Compact, 7.5 mm Hub, 8-32 and M4
FR-CV-75
ND Filter Rotator, Compact, 7.5 mm Hub, 8-32 and M4 FR-CV-75
The FR-CV-75 provides rotational adjustment for any of Newport’s Circular Linear Variable ND Filters having a Ø7.5 mm inner diameter. The slim design minimizes blockage of the filter's clear aperture and, with its clamping thumbscrew design, it can accommodate filter thicknesses from 2 to 13 mm. This mount is unique in that it has both English (8-32) and metric (M4) post mounting threads clearly marked on its base. To prevent inadvertent rotation after adjustment, the FR-CV-75 incorporates a side-located locking screw.

The FR-CV-75 provides rotational adjustment for any of Newport’s Circular Linear Variable ND Filters having a Ø7.5 mm inner diameter. The slim design minimizes blockage of the filter's clear aperture and, with its clamping thumbscrew design, it can accommodate filter thicknesses from 2 to 13 mm. This mount is unique in that it has both English (8-32) and metric (M4) post mounting threads clearly marked on its base. To prevent inadvertent rotation after adjustment, the FR-CV-75 incorporates a side-located locking screw.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number FR-CV-75
Product Name ND Filter Rotator, Compact, 7.5 mm Hub, 8-32 and M4
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, 50.8x50.8 mm, 600±3.5 nm, 25±3.5 nm FWHM - 20BPF25-600 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.07 mm (0.1210 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 2x2 in., 320nm Cut-on - 20CGA-320 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Bandpass Filter, 25.4 mm, 310±2 nm Center, 11±2 nm FWHM - 10BPF10-310 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 7.62 mm (0.3000 inch)
View Details
Cold Mirror, 50.8 x 50.8 mm, 45° AOI, 780-2500 nm Transmittance - 20CMS-45 - Newport MKS
Specs
Filter Type Cold Mirrors; Long Pass Filters; Cold Mirror
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details