Newport MKS ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 3.0 OD at 632.8 nm FBR-ND30

Description
The FBR-ND30 Metallic Neutral Density Filter is a 25.4 mm diameter Optical Crown Glass Metallic ND Filter with an optical density of 3.0 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.
Request a Quote
Description
The FBR-ND30 Metallic Neutral Density Filter is a 25.4 mm diameter Optical Crown Glass Metallic ND Filter with an optical density of 3.0 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 3.0 OD at 632.8 nm - FBR-ND30 - Newport MKS
Irvine, CA, United States
ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 3.0 OD at 632.8 nm
FBR-ND30
ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 3.0 OD at 632.8 nm FBR-ND30
The FBR-ND30 Metallic Neutral Density Filter is a 25.4 mm diameter Optical Crown Glass Metallic ND Filter with an optical density of 3.0 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.

The FBR-ND30 Metallic Neutral Density Filter is a 25.4 mm diameter Optical Crown Glass Metallic ND Filter with an optical density of 3.0 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number FBR-ND30
Product Name ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 3.0 OD at 632.8 nm
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored-Glass Alternative, 12.7 mm, 630 nm Cut-on - 5CGA-630 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
Neutral Density Filter, Absorptive, 12.7 mm, 0.2 OD at 546.1 nm - FR-OD20 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
Metallic ND Filter, UV Fused Silica, 50.8x50.8 mm, 2.0 OD at 632.8 nm - FSQ-ND20 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Cold Mirror, 50.8 x 50.8 mm, 45° AOI, 780-2500 nm Transmittance - 20CMS-45 - Newport MKS
Specs
Filter Type Cold Mirrors; Long Pass Filters; Cold Mirror
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details