Newport MKS ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 0.1 OD at 632.8 nm FBR-ND01

Description
The FBR-ND01 Metallic Neutral Density Filter is a 25.4 mm diameter Optical Crown Glass Metallic ND Filter with an optical density of 0.1 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.
Request a Quote
Description
The FBR-ND01 Metallic Neutral Density Filter is a 25.4 mm diameter Optical Crown Glass Metallic ND Filter with an optical density of 0.1 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 0.1 OD at 632.8 nm - FBR-ND01 - Newport MKS
Irvine, CA, United States
ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 0.1 OD at 632.8 nm
FBR-ND01
ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 0.1 OD at 632.8 nm FBR-ND01
The FBR-ND01 Metallic Neutral Density Filter is a 25.4 mm diameter Optical Crown Glass Metallic ND Filter with an optical density of 0.1 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.

The FBR-ND01 Metallic Neutral Density Filter is a 25.4 mm diameter Optical Crown Glass Metallic ND Filter with an optical density of 0.1 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number FBR-ND01
Product Name ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 0.1 OD at 632.8 nm
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Neutral Density Filter, Absorptive, 12.7 mm, 0.2 OD at 546.1 nm - FR-OD20 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
Bandpass Filter, 25.4 mm, 440±2 nm Center, 10±2 nm FWHM - 10BPF10-440 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
High-Energy Pinhole Set, Molybdenum, 5, 10, 15, 25, 50 µm - 900PH-SET - Newport MKS
Specs
Filter Type Pinhole Set
Filter Set Filter Set
Thickness 0.0152 mm (6.00E-4 inch)
View Details
Optical Filter, Mercury Line, 25.4 mm, 253.7±3 nm Center, 11±3nm FWHM - 10MLF10-254 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Mercury Line Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 5.08 mm (0.2000 inch)
View Details