Newport MKS ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 1.0 OD at 632.8 nm FBR-ND10

Description
The FBR-ND10 Metallic Neutral Density Filter is a 25.4 mm diameter Optical Crown Glass Metallic ND Filter with an optical density of 1.0 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.
Request a Quote
Description
The FBR-ND10 Metallic Neutral Density Filter is a 25.4 mm diameter Optical Crown Glass Metallic ND Filter with an optical density of 1.0 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 1.0 OD at 632.8 nm - FBR-ND10 - Newport MKS
Irvine, CA, United States
ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 1.0 OD at 632.8 nm
FBR-ND10
ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 1.0 OD at 632.8 nm FBR-ND10
The FBR-ND10 Metallic Neutral Density Filter is a 25.4 mm diameter Optical Crown Glass Metallic ND Filter with an optical density of 1.0 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.

The FBR-ND10 Metallic Neutral Density Filter is a 25.4 mm diameter Optical Crown Glass Metallic ND Filter with an optical density of 1.0 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number FBR-ND10
Product Name ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 1.0 OD at 632.8 nm
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Indexed Filter Wheel, Dual Six Position, 1.0 in. Diameter - 5254NF - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
View Details
High-Energy Pinhole, Molybdenum, 25 µm, 0.875-20 Thread - 910PH-25 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details
Infrared Neutral Density Filter, 25.4 mm, 0.3 OD, ±3% Tolerance - FIR-ND03 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Infrared
Filter Diameter, Side Length, or Rectangular Length 1.5 mm (0.0591 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 780 nm Cut-on - 5CGA-780 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details